location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Digital Projector sb21 data projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Projector sb21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1510A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736487221 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Mar 2007
Product end of life date
Long product name HP Digital Projector sb21 data projector :
The long product name of HP Digital Projector sb21 data projector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smallest chassis, great performance
More>>>
HP Digital Projector sb21 data projector:
The official description of HP Digital Projector sb21 data projector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At barely 1 kilogram, this highly portable SVGA projector provides bright, sharp images every time.

Smallest chassis, great performance

Present a high quality image with the extremely compact HP digital projector sb21. Designed to give you the ultimate in mobility, this affordable, easy-to-use digital projector provides bright, sharp, clear images every time, whatever the setting.

Short summary description HP Digital Projector sb21 data projector:
This short summary of the HP Digital Projector sb21 data projector data-sheet is auto-generated and uses the product title and the first six key specs.

HP Digital Projector sb21

Long summary description HP Digital Projector sb21 data projector:
This is an auto-generated long summary of HP Digital Projector sb21 data projector based on the first three specs of the first five spec groups.

HP Digital Projector sb21

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:50:33
Uk has collected 5 expert reviews for HP Digital Projector sb21 data projector and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 15:33:26
HPs sb21 Digital Projector is clearly pitched at a mobile presenter. Its one of the smallest projectors weve ever seen, weighing in at just 1.2kg and measuring a tiny 14 x 20 x 6cm. The packaging even includes a small setup card explaining how to co...
70%
Brand Image Product code Product Stock Price from
HP VGA/USB to M1-DA 1.8m Cable data projector HP VGA/USB to M1-DA 1.8m Cable data projector
(show image)
L1514A VGA/USB to M1-DA 1.8m Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)