location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV333EA#AKD?RADEONHD4650
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo E7200 2,53 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 250 GB DVD Super Multi Card reader integrated
  • - Intel® GMA 3100
  • - Windows Vista Home Basic
Long product name HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC :
The long product name of HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E7200 (2.53GHz, 3MB L2, 1066MHz), 250GB SATA NCQ HDD 7200 rpm, No FDD, DVD-RW SM LS, 16-1, 2x1GB RAM PC2-6400, GLAN, GMA 3100, Vista Home Basic + Radeon HD4650
More>>>
HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC:
The official description of HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built on proven Intel chipset and processor technology, the HP Compaq dx2400 Microtower PC is a desktop computer for everyday business needs with quality, reliability, and functionality all in a modern look and feel.

-Practical and stylish: newly designed with real metal surfaces and glossy finishes, the HP Compaq dx2400 Microtower PC is meant to be shown off, not hidden.

-Engineered for essential computing needs: the HP Compaq dx2400 Microtower PC has the right balance of technology and dependability a demanding business environment requires, including proven Intel processors and the Intel G33 chipset.

-Out-of-the-box productivity: easy to use HP desktops allow for out-of-the-box productivity so you can get started quickly. HP Total Care Advisor and HP Back-up and Recovery Manager also come pre-loaded on your PC to help keep you up and running.

-Flexible expansion options: tailor your PC to meet your business needs with the multiple expansion bays and USB 2.0 ports and choose from available pre-qualified options such as a media reader 1, or a SuperMulti LightScribe drive.

-Data Backup and Protection: the included HP Backup and Recovery Manager Software combined with SATA 3.0 Smart IV hard drives give you a fast and simple solution for worry-free data backup and protection.

-Designed with the environment in mind: HP offers desk-based products, solutions, and services that use materials innovations, have energy efficient features, and are easy to recycle to help limit environmental impact.

-Global services and support: the HP Compaq dx2400 Microtower PC is backed by HP’s world-class global services and support portfolio including Total Care, and a worldwide network of partners to help you get the most out of your technology investment.

-Warranty: optional extended service contracts allow you to customize your service and support.

Short summary description HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC:
This short summary of the HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2400, 2,53 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows Vista Home Basic

Long summary description HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC:
This is an auto-generated long summary of HP Compaq dx2400 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Basic Micro Tower PC based on the first three specs of the first five spec groups.

HP Compaq dx2400. Processor frequency: 2,53 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Home Basic. Chassis type: Micro Tower. Product type: PC. Weight: 10,2 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7200
Processor cores
2
Processor threads
2
Processor frequency *
2,53 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74,1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
9,5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
Hard drive interface
SATA
Hard drive speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 3100
On-board graphics card model *
Not available
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows Vista Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35348
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power consumption (typical)
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 9144 m
Weight & dimensions
Width *
180 mm
Depth *
373 mm
Height *
365 mm
Weight *
10,2 kg
Packaging content
Display included *
No
Other features
LightScribe
Yes
Networking features
Gigabit Ethernet