location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LD4730a LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD4730a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K4Q69AA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2017
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LD4730a LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119,4 cm (47") LCD
  • - 1920 x 1080 pixels Full HD 16.78 million colours
  • - 800 cd/m² 1400:1
  • - Black
  • - Ethernet LAN
  • - 160 W
Long product name HP LD4730a LCD :
The long product name of HP LD4730a LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47-inch Micro-Bezel Video Wall Display 1920 x 1080 60 Hz, 1400:1
More>>>
HP LD4730a LCD:
The official description of HP LD4730a LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a stir
Perfect for eye-popping large format video wall installations that attract customer attention, the HP LD4730a and HP LD4730Ga (with integrated protective Сorning® Gorilla® Glass) include stunning display technology and performance features and a micro-thin bezel that’s virtually invisible between tiled displays, adding visual appeal and impact to your message. High brightness enhances readability in ambient light areas.

Smart technology
Use simplified Video–Over–Ethernet (VOE), an HP-exclusive video input, to more efficiently manage and deploy network-attached Large-Format Displays (LFDs) over the enterprise. VOE also helps simplify installation and cabling, increase flexibility, and reduce your cost of deployment. Associate up to 12 (LFDs) s with a media player—HP makes it easy to manage associations remotely from any computer on the network, helping save you time and money. Video inputs on the LFDs provide expansive connectivity options.

Out-of-the-box productivity
HP Network Sign Manager Software helps you remotely control and manage your LFD and your message. The integrated software enables “on-the-fly” command and setting changes to one or more LFDs from a single source— perfect for businesses with multiple LAN-connected LFDs in different physical locations like stores, lobbies, offices, and travel hubs.

HP DreamColor quality
These LFDs continue HP’s leading color management technology to help ensure simplified color matching on all of your video wall displays and keep them at peak performance with vibrant colors and deep rich tones. The HP DreamColor Display Calibration Solution2 delivers hostless color calibration for all displays in the video wall to help ensure consistent and accurate color across the entire display area.

Built to last
HP LFDs are engineered for demanding usage and enhanced performance and reliability. They are rated to operate 24/7 in traditional retail and commercial environments and are backed by a limited worldwide threeyear warranty with two-year extensions also available.

Short summary description HP LD4730a LCD:
This short summary of the HP LD4730a LCD data-sheet is auto-generated and uses the product title and the first six key specs.

HP LD4730a, 119,4 cm (47"), LCD, 1920 x 1080 pixels

Long summary description HP LD4730a LCD:
This is an auto-generated long summary of HP LD4730a LCD based on the first three specs of the first five spec groups.

HP LD4730a. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 800 cd/m², HD type: Full HD. Product colour: Black

Display
Display technology *
LCD
Display diagonal
119,4 cm (47")
Display resolution
1920 x 1080 pixels
HD type
Full HD
Display brightness *
800 cd/m²
Display number of colours
16.78 million colours
Contrast ratio (typical)
1400:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Colour gamut
68%
Design
Product colour
Black
Ports & interfaces
DVI port
No
VGA (D-Sub) input ports
1
Ports & interfaces
DisplayPorts quantity
1
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
HDCP
No
Power
Power consumption (typical) *
160 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
1044,9 mm
Depth
97,1 mm
Height
590 mm
Weight
23,8 kg
Packaging data
Cables included
DisplayPort, VGA