HP logo

HP ProBook 470 G2 Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M255 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18182
Info modified on:
27 Jan 2025, 08:49:59
Short summary description HP ProBook 470 G2 Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M255 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:

HP ProBook 470 G2, Intel® Core™ i5, 1,7 GHz, 43,9 cm (17.3"), 8 GB, 750 GB, Windows 7 Professional

Long summary description HP ProBook 470 G2 Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M255 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:

HP ProBook 470 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon R5 M255. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.