HP logo

HP J1V30AA interface cards/adapter Internal RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173175
Info modified on:
14 Jun 2024, 16:35:37
End of life date:
31 Mar 2021
Long product name HP J1V30AA interface cards/adapter Internal RJ-45, USB 3.2 Gen 1 (3.1 Gen 1):

HP RP5 Model 5810 PCIe Riser Assembly

Short summary description HP J1V30AA interface cards/adapter Internal RJ-45, USB 3.2 Gen 1 (3.1 Gen 1):

HP J1V30AA, PCIe, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1), Green, Business

Long summary description HP J1V30AA interface cards/adapter Internal RJ-45, USB 3.2 Gen 1 (3.1 Gen 1):

HP J1V30AA. Host interface: PCIe, Output interface: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Green. HP segment: Business

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.