HP logo

HP G8Y49A memory module 1 GB DDR2

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127796
Info modified on:
05 Nov 2024, 08:18:24
Long product name HP G8Y49A memory module 1 GB DDR2:

HP 1 GB DDR2 200-pin DIMM

Short summary description HP G8Y49A memory module 1 GB DDR2:

HP G8Y49A, 1 GB, DDR2, 200-pin SO-DIMM

Long summary description HP G8Y49A memory module 1 GB DDR2:

HP G8Y49A. Component for: Laptop, Internal memory: 1 GB, Internal memory type: DDR2, Memory form factor: 200-pin SO-DIMM

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.