location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Color MFP 586dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1W39A/1-EX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 50 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1200 MHz
  • - 32,3 kg
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm :
The long product name of HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Enterprise Color MFP 586dn
More>>>
HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm:
The official description of HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Not inkjet. Not laser. Introducing HP PageWide business printers. Get the best combination of lowest total cost of ownership, print quality, and speed.

Ultimate value for today’s enterprise—HP PageWide Technology delivers the fastest speeds and deepest security for the lowest total cost of ownership in its class. Power productivity with fast two-sided printing.

Features

Professional color, breakthrough total cost
- Results you expect and lasting value—breakthrough total cost of ownership, the lowest in its class.
- Print professional-quality color on a variety of papers—perfect for office use.
- Print up to 2.5x more pages and replace less often than standard cartridges8 with high-yield options.
- Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.

Enterprise productivity at unmatched speeds
- Wait less, print more with unmatched speeds—up to 75 ppm—and superfast first-page printing.
- Get fast two-sided scanning—up to 45 ipm— directly to email, USB, and network folders.
- Optional touch-to-print and encrypted wireless direct help keep mobile printing easy and protected.
- Queue jobs, embed solutions, and use multiple functions at once—scan, copy, or fax while someone is printing.

Unparalleled fleet security and management
- Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.
- Help protect data on the MFP and in transit, using embedded security features and 256-bit encryption.
- Help build business efficiency with HP Web Jetadmin, plus deploy over HP and 180 third-party solutions.
- Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.

Proven technology. Outstanding energy efficiency.
- Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
- Print up to 16,000 color pages and up to 20,000 black-and-white pages—and go longer between replacements.
- Conserve with HP PageWide Technology—designed to use less energy than any MFP in its class.
- Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Short summary description HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm:
This short summary of the HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color MFP 586dn, Thermal inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm:
This is an auto-generated long summary of HP PageWide Enterprise Color MFP 586dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color MFP 586dn. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Duplex print speed (ISO/IEC 24734) mono
25 ipm
Duplex print speed (ISO/IEC 24734) colour
25 ipm
Time to first page (black, normal)
7,1 s
Time to first page (colour, normal)
7,3 s
Print margins (top, bottom, right, left)
4,2 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (colour, normal quality, A4)
50 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Fax, File, USB
Scan speed (colour)
42 ppm
Scan speed (black)
46 ppm
Scan speed (black)
46 inch/min
Scan speed (colour)
42 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
2000 - 7500 pages per month
Maximum duty cycle *
80000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2050 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
2816 MB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20,3 cm (8")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
62 W
Power consumption (ready)
24 W
Power consumption (sleep)
8,5 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 60%
Operating temperature (T-T)
15 - 30 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
564 mm
Height
529 mm
Weight
32,3 kg