HP logo

HP LSI PCIe x1 modem 56 Kbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30921
Info modified on:
13 Jul 2023, 00:44:02
End of life date:
29 Jun 2011
Long product name HP LSI PCIe x1 modem 56 Kbit/s:

LSI PCIe x1 High-Speed 56K International SoftModem

HP LSI PCIe x1 modem 56 Kbit/s:

For those who require high-speed data connections over standard telephone lines, the LSI PCIe x1 High-Speed 56K International SoftModem is your universally compatible and interoperable high-speed connection solution.

Short summary description HP LSI PCIe x1 modem 56 Kbit/s:

HP LSI PCIe x1, 56 Kbit/s, Compaq 500B Compaq 505B HP Compaq 6000 HP Compaq 6000 HP Compaq 6000 HP Compaq 6005 HP..., Windows Vista Business 64, Windows Vista Business 32, Windows Vista Home Basic 32, Windows 2000,..., 170 mm, 58 mm

Long summary description HP LSI PCIe x1 modem 56 Kbit/s:

HP LSI PCIe x1. Modem speed: 56 Kbit/s. Compatibility: Compaq 500B Compaq 505B HP Compaq 6000 HP Compaq 6000 HP Compaq 6000 HP Compaq 6005 HP.... Compatible operating systems: Windows Vista Business 64, Windows Vista Business 32, Windows Vista Home Basic 32, Windows 2000,.... Height: 170 mm, Width: 58 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.