HP logo

HP iPAQ hx2190 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 164,4 g Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29618
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
06 Jun 2008
Warranty:
One-year parts and labour in most regions, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ hx2190 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 164,4 g Silver:

HP iPAQ Pocket PC hx2190 312MHz 128/64SDIO CF BT 3 5i WindowsMobile

HP iPAQ hx2190 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 164,4 g Silver:

Full-featured, offering excellent performance and value.

Short summary description HP iPAQ hx2190 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 164,4 g Silver:

HP iPAQ hx2190, 8,89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0,064 GB, MMC, SD

Long summary description HP iPAQ hx2190 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 164,4 g Silver:

HP iPAQ hx2190. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,064 GB, Compatible memory cards: MMC, SD. Processor frequency: 0,312 GHz. Operating system installed: Windows Mobile 5.0

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.