HP logo

HP iPAQ hx2110 Pocket PC (FA296A) handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 164,4 g

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13297
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
20 Sept 2007
Warranty:
standard statement: One-year parts and labour in most regions; 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ hx2110 Pocket PC (FA296A) handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 164,4 g:

iPAQ hx2110 Pocket PC

HP iPAQ hx2110 Pocket PC (FA296A) handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 164,4 g:

Full-featured and high-performance Pocket PC, delivering outstanding expansion capabilities to satisfy every handheld requirement.

The versatile HP iPAQ hx2000 series Pocket PC offers optimal configurations of performance, connectivity, expandability and enhanced security to suit your business and personal needs. Choice of configurations, manageability, common accessories and extended life cycles provide a better TCO for businesses. Three models with optimal configurations of processor, wireless radios, security solutions, memory size and battery size allow you to choose the right model for your needs and budget.

Easy to carry means you can get more done on the go:
• Small enough to fit in almost any pocket or purse.
• Soft rubberized side grips for a comfortable feel and slip free grip.
• Plastic flip cover helps protect the display from damage.
Other key features and benefits include:
• iPAQ Backup safely backs-up your applications and data.
• Future ROM updates can be deployed with ease in a corporate environment, with no user intervention required to install.
• Stability and investment protection are assured via an extended 18-month product life cycle.

ABF - France - French localization

Short summary description HP iPAQ hx2110 Pocket PC (FA296A) handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 164,4 g:

HP iPAQ hx2110 Pocket PC (FA296A), 8,89 cm (3.5"), 240 x 320 pixels, TFT, Stylus, 65536 colours, 0,128 GB

Long summary description HP iPAQ hx2110 Pocket PC (FA296A) handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 164,4 g:

HP iPAQ hx2110 Pocket PC (FA296A). Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,128 GB, Flash memory: 0,064 GB. Processor frequency: 0,312 GHz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.