location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA107A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736591829 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Dec 2005
Product end of life date
Bullet Points HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,89 cm (3.5") 240 x 320 pixels
  • - 0,128 GB
  • - 0,4 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Warranty: Two-yearin Europe (one-yearfor rechargeable battery pack) 90 days technical support for software in all regions.
Long product name HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g :
The long product name of HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

hp iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD 240 x 320
More>>>
HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g:
The official description of HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delivers enhanced security, power and expansion capabilities for mobile enterprise professionals. With integrated WLAN and Bluetooth it is designed to optimise mobile productivity and maintain a competitive advantage through cutting-edge technology.The iPAQ is a family of innovative, personal devices, which let you take advantage of the internet, make life easier and keep you in control.

Short summary description HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g:
This short summary of the HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003, 8,89 cm (3.5"), 240 x 320 pixels, TFT, Handwriting recognition, soft keyboard, voice recorder, inking, five-way navigation button;..., 0,128 GB, SD/IO SD/MMC

Long summary description HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g:
This is an auto-generated long summary of HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 207 g based on the first three specs of the first five spec groups.

HP iPAQ Pocket pc h5550 Intel PXA250 400MHz 64 M TFT LCD 240*320 W Pocket PC 2003. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,128 GB. Processor frequency: 0,4 GHz

Display
Display
TFT
Display diagonal *
8,89 cm (3.5")
Display resolution *
240 x 320 pixels
Pointing device
Handwriting recognition, soft keyboard, voice recorder, inking, five-way navigation button; touch-sensitive display for stylus; five programmable application launch buttons – calendar, contacts, inbox, iTask and record Handwriting recognition, soft keyboard, voice recorder, inking
Pixel pitch
0.24
Memory
Internal memory *
0,128 GB
Memory slots
SD/IO SD/MMC
ROM capacity
48 MB
Processor
Processor frequency *
0,4 GHz
Built-in processor
XScale
Network
Communication
not integrated - optional CF Card + CF Card Expansion Pack or SC Card
Bluetooth *
Yes
Modem type
No
Audio
Speakers
Yes
Audio system
Integrated speaker; 3.5 mm stereo headphone and microphone jack, Microphone, speaker, one 3.5 mm headphone jack, MP3 stereo (through audio jack)
Alarms
Flashing / Vibrate green LED: tone, pop-up message; Flashing / Solid amber LED: Charge active; Flashing blue LED: Bluetooth active; Flashing green LED: WLAN active; Flashing amber LED: WLAN enabled, searching, but not connected
Audio included
Integrated speaker; 3.5 mm stereo headphone and microphone jack
Ports & interfaces
I/O ports
USB
Headphone outputs
1
Interface
USB
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
iPAQ Task Manager: access and launch programs easily; iPAQ Backup: utility for backup and restore to main memory, memory card or iPAQ File Store; iPAQ Image Viewer: view images and create slide shows; iPAQ File Store: non-volatile storage in Flash ROM; Adjustable standby settings: utility for adjusting power-conservation modes; Utilities: self test, expansion pack, iPAQ Audio, power status; Additional to that, HP offers a wide choice of software applications through the iPAQ Software Choice program
Power
Power supply type
AC input: 100-240V, 50-60Hz, 0.2A. Output: 5V DC, 2A
Battery technology
Lithium-Ion (Li-Ion)
Power management
Battery: 1250-mAh Lithium-Ion Polymer removable/rechargeable battery – compatible with docking cradle and AC adaptor, internal backup battery – allows users to swap main removable battery with the system power on standby, 2500-mAh Lithium-Ion Polymer extended battery – sold separately. AC power: AC input: 100-240 V, 50-60 Hz, 0.2 A, output voltage: 5 VDC (typical), output current: 2 A (typical). NOTE: battery life varies based on the usage pattern of an individual user and the configuration of the iPAQ Pocket PC. Use of some optional accessories may significantly decrease battery life.
Power requirements
AC input: 100 to 240 V, 50/60 Hz, 0.2 A; Output voltage: 5 VDC (typical), output current: 2 A (typical)
Weight & dimensions
Weight *
207 g
Width
84 mm
Depth
15,9 mm
Weight & dimensions
Height
138 mm
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
20 - 60 °C
Operating temperature (T-T)
32 - 104 °F
Wireless LAN features
Wireless technology
Integrated Bluetooth V. 1.1, integrated WLAN 802.11b
Wireless option type
Yes
Security
Security management description
Biometric Fingerprint Reader integrated, Password protected, iPAQ File Store, VPN Client integrated
Management features
Manageability features
XCellenet Client for Manageability
Control panel
5-way Navigation button, Touch-sensitive display for stylus, 5 programmable application launch buttons – Calendar, Contacts, Inbox, iTask and Record buttons.
Ergonomics
Ergonomics
Instant-on/off and backlight-power button; five-way navigation button; touch-sensitive display for stylus; five programmable application launch buttons – calendar, contacts, inbox, iTask and record; volume up/down and record button
System requirements
Minimum system requirements
Biometric fingerprint reader: for enhanced security, iPAQ Task Manager: access and launch programs easily, iPAQ Backup: utility for backup and restore to main memory, memory card or iPAQ File Store, iPAQ Image Viewer: view images and create slide shows, iPAQ File Store: non-volatile storage in Flash ROM, Adjustable standby settings: utility for adjusting power-conservation modes, Utilities: self test, expansion pack, iPAQ Audio, power status, iPAQ Software Choice programme: a wide variety of software from the world's leading software vendors.
Compatible operating systems
Microsoft Windows Pocket PC 2003 Premium Edition
Technical details
Docking solution
USB/Serial Dockingstation Included, USB/Serial Auto Sync cable optional
Expansion slots
Integrated SD slot supports SD/MMC type standard, SDIO ready. Supports PC card and, CF card expansion pack, as well as other iPAQ optional expansion packs.
Technical features
Choice of: Bluetooth (version 1.1) or WLAN 802.11b Integrated biometric fingerprint reader Powered by Microsoft Windows Pocket PC 2003 Premium 400-MHz Intel XScale Technology-based processor 48-MB Flash ROM, 128-MB SDRAM, Up to 20-MB iPAQ File Store 138 x 84 x 15.9 mm 206.8 g Microphone, speaker, 3.5 mm headphone jack, MP3 stereo (through audio jack) Two-year warranty in Europe (one-year warranty for rechargeable battery pack); 90 days technical support for software in all regions; optional HP Care Pack services are available in selected EMEA countries for next-business-day replacement (at additional charge) 64K colour (65,536 colours) 16-bit touch-sensitive transflective thin film transistor (TFT) liquid crystal display (LCD) Viewable image size: 96 mm diagonal