location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA103A
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2006
Product end of life date
Bullet Points HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,89 cm (3.5") 240 x 320 pixels
  • - SDRAM 0,064 GB
  • - 0,4 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 900 mAh
Warranty: One-year parts and laborNext Business Day Replacement HP Care PAQ available for purchase.
Long product name HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g :
The long product name of HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ Pocket PC H2210 Intel XScale 400 MHz 64 Mb 3,5-inch TFT LED 240 x 320
More>>>
HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g:
The official description of HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for mobile professionals, this small and sleek Pocket PC, with integrated Bluetooth, offers the optimal combination of style, features, performance, and stability. It comes with dual slots for storage and expansion flexibility.The iPAQ is a family of innovative, personal devices, which let you take advantage of the internet, make life easier and keep you in control.

Short summary description HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g:
This short summary of the HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003, 8,89 cm (3.5"), 240 x 320 pixels, TFT, Instant-on/off and Backlight; Navigation button; Touch-sensitive display for stylus; 4..., 0,064 GB, SDRAM

Long summary description HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g:
This is an auto-generated long summary of HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144 g based on the first three specs of the first five spec groups.

HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,064 GB. Processor frequency: 0,4 GHz

Display
Display
TFT
Display diagonal *
8,89 cm (3.5")
Display resolution *
240 x 320 pixels
Pointing device
Instant-on/off and Backlight; Navigation button; Touch-sensitive display for stylus; 4 programmable application launch buttons – Calendar, Contacts, Inbox, and iTask buttons; 2 alarm settings; Built-in speakerSoft touch sides for slip free grip, Navigation button; Touch-sensitive display for stylus; 4 programmable application launch buttons – Calendar, Contacts, Inbox, and iTask buttons Instant-on/off and Backlight; Navigation button; Touch-sensitive display for stylus; 4 programmable application launch buttons – Calendar, Contacts, Inbox, and iTask buttons; 2 alarm settings; Built-in speakerSoft touch sides for slip free grip.
Pixel pitch
0.24
Memory
Internal memory *
0,064 GB
Internal memory type
SDRAM
Memory slots
SD/ SDIO/ MMC CF Type I & II.
Processor
Processor frequency *
0,4 GHz
Built-in processor
XScale
Network
Bluetooth *
Yes
Modem type
No
GPS Performance
GPS (satellite) *
No
Audio
Speakers
Yes
Audio system
Microphone, speaker, one 3.5 mm headphone jack, MP3 stereo (through audio jack)
Alarms
Solid amber LED – battery in unit is fully charged; Flashing amber LED – battery in unit is charging; Flashing green LED – event alarm/notification; Flashing blue LED – Bluetooth radio on. Notification: Sound and message on the display
Audio included
Microphone, speaker, one 3.5 mm headphone jack, MP3 stereo (through audio jack)
Ports & interfaces
I/O ports
USB
Headphone outputs
1
Interface
USB, IR, ConsIR (Consumer Infra red interface)
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
Outlook 2002, Microsoft ActiveSync 3.7, Links t Microsoft Web, Microsoft Windows Media Player 9 (MP3). Calendar, Contacts, Tasks, Notes w voice recorder, Pocket Word, Pocket Excel, Pocket Internet Explorer, Calculator, Solitaire, Jawbreaker, Inbox, File Explorer, Infrared Beaming, Clock, Align Screen, File Explorer, Memory, Volume control, Asset Viewer; Additional
Power
Power supply type
AC Input: 100~240V, 50/60 Hz, AC Input current: 0.2 A max, Output Voltage: 5Vdc (typical), Output Current: 2A (typical)
Battery capacity *
900 mAh
Battery technology
Lithium-Ion (Li-Ion)
Power management
Battery: Rechargeable 900 mAh Lithium-Ion user swappable battery. Estimated usage time of fully charged battery up to 12 hours. Charging time up to 4 hours. AC Power: AC Input: 100~240 V, 50/60 Hz, AC Input current: 0.2 A max, Output Voltage: 5Vdc (typical), Output Current: 2A (typical). (Note: Battery life varies based on the usage pattern of an individual user and the configuration of the handheld. Use of some optional accessories may significantly decrease battery life)
Power requirements
100~240 V, 50/60 Hz
Weight & dimensions
Weight *
144 g
Width
76,4 mm
Depth
115,4 mm
Weight & dimensions
Height
15,4 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
20 - 60 °C
Operating temperature (T-T)
32 - 104 °F
Wireless LAN features
Wireless technology
Integrated Bluetooth V. 1.1, optional WLAN 802.11b
Wireless option type
Yes
Security
Security management description
Password protected, iPAQ File Store, VPN Client integrated
Management features
Manageability features
XCellenet Client for Manageability
Ergonomics
Ergonomics
Navigation button; Touch-sensitive display for stylus; 4 programmable application launch buttons – Calendar, Contacts, Inbox, and iTask buttons; Soft touch sides for slip free grip
System requirements
Minimum system requirements
Outlook 2002, Microsoft ActiveSync 3.7 (Desktop device synchronization), Links to Microsoft Web sites for additional downloadable applications (some programs may require purchase of additional desktop software to utilize Pocket PC versions), Microsoft Windows Media Player 9 (MP3, audio and video streaming); iPAQ Task Manager: access and launch programs easily; Diagnostic Tool Kit; iPAQ Backup: utility for Backup/Restore to Main Memory, Memory Card, or iPAQ File Store; iPAQ Image Viewer: view images and create slide shows; Nevo: Universal Remote Control; iPAQ File Store*: non-volatile storage in flash ROM (*On select models only); Adjustable Standby Settings: Utility for adjusting power conservation modes; Utilities: Self Test, iPAQ Audio, Power Status.
Compatible operating systems
Microsoft Windows Mobile 2003 Software, Premium Edition
Technical details
Docking solution
USB/Serial Docking station included, USB/Serial Auto Sync Cable optional
Expansion slots
SD Slot: SD, SDIO, and MMC support; CF Slot: Compact Flash Type I and II
Slot type
SD-slot: ondersteunt SD, SDIO en MMC; CF-slot: Compact Flash Type I en II
Technical features
Integrated Bluetooth (ver.1.1) Powered by Microsoft Windows Pocket PC 2003 Premium Edition 64 MB (56 MB main memory) SDRAM Microphone, speaker, one 3.5 mm headphone jack, MP3 stereo (through audio jack) 76.4 x 15.4 x 115.4 mm Weight: 144.2 g 400 MHz Intel XScale technology-based processor Display: transflective type TFT colour with LED Backlight, 64K colour (65,536 colours) 16-bit, touch screen, resolution (W x H) 240 x 320, viewable image size 96 mm diagonal. SD Slot: SD, SDIO, and MMC support; CF Slot: Compact Flash Type I and II. What's in the box: HP iPAQ Pocket PC h2200 Series, USB Desktop cradle/charger, AC Adapter, Slip case, battery, getting started poster; charger adapter; HP iPAQ Pocket PC Companion CD