- - Keep your printing costs low, with dual channels optimized for Original HP dye-ink printing.
- - Print overnight with confidence—the printhead health gauge helps maintain quality with unattended printing.
- - Depend on the complete printing solution designed and tested by HP to enable less downtime.
- - See excellent color transitions and reduced grain with a small, 6-picoliter ink drop size.
- - Keep high quality—built-in intelligent technology continuously optimizes print quality, printhead cleaning.
- - Save time with a single printhead that helps simplify maintenance and inventory management.
- - Reduce inventory tracking effort—the printhead contains shipping fluid, rather than ink, extending shelf life.
- - Get alerts that facilitate timely replacement with intelligent technology built into Original HP supplies.
- - Save time and avoid a service call—this Original HP DesignJet printhead is user-replaceable.
Each HP ink cartridge, printhead, and related supply is warranted to be free from defects in materials and workmanship during the period of the This pertains to any HP ink cartridge or printhead when used in its designated HP or authorized original equipment manufacturer (OEM) printing device. See the product manual for the printer to determine the correct ink cartridge, printhead, or related supply selection. This warranty does not cover HP ink products that have been refilled, remanufactured, refurbished, misused, or tampered with. The coverage lasts until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHER WARRANTY, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HEWLETT-PACKARD SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITION OF MERCHANTABILITY, FITNESS FOR A PARTICULAR PURPOSE, OR SATISFACTORY QUALITY. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. IN NO EVENT SHALL HEWLETT-PACKARD BE LIABLE FOR ANY INCIDENTAL, DIRECT, CONSEQUENTIAL, SPECIAL, OR INDIRECT DAMAGES, OR LOST PROFITS FROM ANY BREACH OF THIS WARRANTY OR OTHERWISE. SOME COUNTRIES, STATES OR PROVINCES DO NOT ALLOW THE EXCLUSION OR LIMITATION OF INCIDENTAL OR CONSEQUENTIAL DAMAGES, SO THE ABOVE LIMITATION OR EXCLUSION MAY NOT APPLY TO YOU.
706 DesignJet Printhead
Ideal for producing affordable, quality prints for a variety of applications.
Maintain low-cost, 24/7 productivity. Optimized for HP dye-ink printing, this dual channel per color printhead provides excellent color transitions, reduced grain. A single, user-replaceable printhead helps simplify maintenance, inventory management.
HP 706 DesignJet Printhead, Standard Yield, Black, Cyan, Magenta, Yellow, Dye-based ink, Dye-based ink, 1 pc(s)
HP 706 DesignJet Printhead. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Dye-based ink, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)