HP logo

HP B421 106,7 cm (42") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11207
Info modified on:
14 Mar 2024, 18:04:36
End of life date:
31 May 2016
Warranty:
3 years parts and labour limited
Long product name HP B421 106,7 cm (42") Full HD Black:

B421 42-inch LED Digital Signage Display (ENERGY STAR)

HP B421 106,7 cm (42") Full HD Black:

Bring an essential digital signage display into your organization at a very affordable price point with the HP B421 42-inch LED Digital Signage Display, designed for use in conference rooms, reception areas, hallways, and anywhere you want to publicly distribute content during normal business hours.

Essential front-of-screen features.
- Showcase your images, copy, and videos in Full HD1 resolution on a screen that’s visible to the entire room. Get ample brightness and contrast ratios and see more of your image with narrow bezels that don’t detract from your message.

Easy connectivity.
- Easily connect to a range of essential inputs, including VGA, DVI-D, HDMI, and USB. Use the RJ-45 port to push content from PC to display through your network. Import files from a USB thumb drive for playback on the display’s basic media player.

Designed with the environment in mind.
- Reduce power consumption and help lower your costs with mercury free display backlights, low halogen components, and arsenic-free display glass. The energy efficient display is also ENERGY STAR® and TCO qualified, and EPEAT® Silver registered.

Place it where you need it.
- Quickly and easily mount the display using the integrated VESA mount pattern.

Global reassurance.
- Rest assured that your IT investment is supported by a standard, three-year limited warranty. Select optional HP Care Pack Services6 to extend service contracts beyond the standard warranties.

Short summary description HP B421 106,7 cm (42") Full HD Black:

HP B421, 106,7 cm (42"), 1920 x 1080 pixels

Long summary description HP B421 106,7 cm (42") Full HD Black:

HP B421. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.