location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F3J73AA keyboard Office Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F3J73AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3J73AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182087725 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2017
Product end of life date
Bullet Points HP F3J73AA keyboard Office Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - Bluetooth
  • - Mini
  • - Black
  • - 1 pc(s)
Warranty: HP's Input/Output devices have a one-year limitedTechnical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP F3J73AA keyboard Office Bluetooth Black :
The long product name of HP F3J73AA keyboard Office Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Bluetooth Keyboard
More>>>
HP F3J73AA keyboard Office Bluetooth Black:
The official description of HP F3J73AA keyboard Office Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy wireless convenience, optimal portability, and the flexibility of one keyboard for your Windows and Android™ tablets with the HP Bluetooth Keyboard.

- Work seamlessly between Android or Windows platforms with one keyboard. 30+ Android and 25+ Windows Function Keys control document, web, and multimedia navigation and inputs.
- Keep working up to 30 ft (10 m) from your tablet. Dongle-less Bluetooth connectivity conserves your device’s available USB ports.
- Get a compact keyboard that’s easy to use and carry with your tablet. Find your best typing position on the angled design and type in comfort with the quiet and exceptionally low-profile keys.

Short summary description HP F3J73AA keyboard Office Bluetooth Black:
This short summary of the HP F3J73AA keyboard Office Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP F3J73AA, Mini, Wireless, Bluetooth, Black

Long summary description HP F3J73AA keyboard Office Bluetooth Black:
This is an auto-generated long summary of HP F3J73AA keyboard Office Bluetooth Black based on the first three specs of the first five spec groups.

HP F3J73AA. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard form factor *
Mini
Purpose
Universal
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Features
Wireless range
10 m
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
265 x 15 x 11,7 mm
Keyboard weight
251 g
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Polska 1 distributor(s)