location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T7200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2L46A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182047576 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2020
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Increase overall production with a high-speed printer that offers a range of efficiency-enhancing accessories. Print uninterrupted in demanding environments and help maximize production with HP DesignJet SmartStream—a professional software solution.
  • - Do more with this versatile production printer that meets all your black-and-white and color needs. With Original HP inks, create high-quality prints at fast speeds, and rely on consistent color accuracy and crisp, sharp lines on a variety of media.
  • - Help reduce costs with a high-production printer that is more affordable than equivalent printing technologies.[2] See accurate print previews with HP Crystal Preview Technology from HP SmartStream software. Get support of HP Partner Link.
Warranty: 90-day limited hardware warranty
Long product name HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DesignJet T7200 42-in Production Printer, Dye-sublimation, A1 (594 x 841 mm), 2400 x 1200 DPI, 64 MB, LCD
More>>>
HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high-speed printer with low cost of ownership that increases productivity, and creates high-quality prints on a variety of media. HP SmartStream software offers correct PDF management and true print previews through HP Crystal Preview Technology.

Short summary description HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T7200, Dye-sublimation, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Black, Cyan, Dark Grey, Grey, Magenta, Matte black, 165 pph, A1 (594 x 841 mm)

Long summary description HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T7200. Print technology: Dye-sublimation, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, Maximum roll diameter: 18 cm. Display: LCD, Internal memory: 64 MB, Internal storage capacity: 320 GB. Sustainability certificates: EPEAT Bronze, ENERGY STAR. Width: 1974 mm, Depth: 700 mm, Height: 1374 mm

A full-color solution for high-volume printing

Accelerate your production with high-speed color printing that delivers up to four D/A1-size pages per minute.
Boost production, manage PDFs, and cut job preparation time by up to 50% with HP SmartStream software.[1]
Increase efficiency with optional hardware accessories like an external stacker, online folder, and scanner
Print up to 600 meters (1,968 feet) uninterrupted with high-capacity HP ink cartridges and three heavy rolls.

Versatile printing backed by proven HP technology

Use one printer for all your black-and-white and color needs from CAD drawings to renderings and graphics.
Print on a wide range of media, from bond paper to glossy photo paper, for maximum versatility.
Easily produce professional applications with crisp, sharp lines and consistent color accuracy.
Get fast, high-quality prints every time with HP Double Swath Technology and HP Optical Media Advance Sensor.

Low-cost operation and full workflow control

Save up front—take advantage of a low initial investment compared with equivalent printing technologies.[2]
Print black-and-white drawings at the same cost per page as comparable black-and-white LED printers.[3]
HP Crystal Preview from HP SmartStream software accurately shows how technical documents will be printed.[4]
Rely on continuous operation with maintenance and supplies replenishment from HP Designjet Partner Link.

Printing
Print technology *
Dye-sublimation
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL
Printing colours *
Black, Cyan, Dark Grey, Grey, Magenta, Matte black
Print speed (line, black, normal quality, A1)
165 pph
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1
Cut sheets *
Yes
Maximum roll diameter
18 cm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
No
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Performance
Display
LCD
Internal memory
64 MB
Internal storage capacity
320 GB
Storage media
HDD
Certification
ENERGY STAR; WEEE; EU RoHS; REACH; EPEAT Bronze
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width
1974 mm
Depth
700 mm
Height
1374 mm
Weight
187 kg
Packaging data
Package width
2232 mm
Package depth
761 mm
Package height
1269 mm
Package weight
225 kg
Other features
Line accuracy
0,1
Safety
USA and Canada (CSA certified); EU (LVD and EN 60950-1 compliant); Russia (GOST); Singapore (PSB); China (CCC); Argentina (IRAM); Mexico (NYCE); Korea (KC)
Disclaimer HP Designjet T7200 large format printer Dye-sublimation Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
Disclaimer

[1] Conclusion based on an HP internal test measuring the time required to extract pages from a 50-page document and print them using several printers compared with using equivalent software programs.
[2] Costs compared with large-format color printers above €15,000, and determined by the recommended street price published by manufacturers as of January 2014. Test methods vary.
[3] Compared with large-format Low Volume LED printers with print speeds of up to 7 Arch D pages per minute.
[4] Available when using HP DesignJet SmartStream together with the HP DesignJet T7200 Production Printer.
HP EIO-based peripherals. HP Business Inkjet 2300, 2800; HP Color LaserJet CP3505, CP3525, CP4025, CP4525, CP5525, CP6015, 3000, 3800, 4700, 5550 series printers, CM3530 MFP, CM4540 MFP, CM4730 MFP, CM6030 MFP, CM6040 MFP, 4730 MFP; HP Designjet T620, T770, T790, T1120, T1200, T1300, T2300, T7100, T7200, Z2100, Z2600, Z3100, Z3200, Z5200, Z5400, Z5600, Z6100, Z6200; HP Digital Sender 9200C, 9250C; HP LaserJet P3005, P3015, P4014, P4015, P4515, 2420, 4240, 4250, 4350, 5200, 9040, 9050 series printers, M3027 MFP, M3035 MFP, M4345 MFP, M4555 MFP, M5025 MFP, M5035 MFP, M9040 MFP, M9050 MFP, 4345 MFP, 9040 MFP, 9050 MFP; HP CM 8050/8060 Color MFP with Edgeline Technology