location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D5800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2L45B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628779321 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Boost your productivity. Seamlessly integrate this printer into your current print shop and continue using the inks you rely on. Control printing costs with a new, single printhead made for HP dye inks. Simplify work with new media-handling features.
  • - Impress customers with quality prints and quick turnaround times. Run jobs overnight with confidence thanks to printhead status monitoring and heavy roll support. Operate around the clock, and deliver bold color prints for a range of applications.
  • - Count on the HP DesignJet D5800 Production printer to help you fill customer orders job after job. Its robust design stands up to a demanding workload. Easily maintain your printer in-house, and access convenient service and support if necessary.
Long product name HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN :
The long product name of HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet D5800 60-in Production Printer, Thermal inkjet, 2400 x 1200dpi, 64000MB
More>>>
HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
The official description of HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fastest 60-inch dye-ink production printer[1] lets you operate around the clock and offer quality prints for a range of applications. Keep printing costs low thanks to a new printhead. Rely on a robust design with easy in-house maintenance.

Short summary description HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet D5800, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PDF 1.7, TIFF, Black, Cyan, Magenta, Yellow, 128 m²/hr, 0.56 mm

Long summary description HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet D5800. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, TIFF. Media thickness: 0.56 mm, Maximum roll width: 152,4 cm, Maximum roll diameter: 17 cm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Internal memory: 64000 MB, Maximum internal memory: 64000 MB. Power consumption (typical): 270 W, Power consumption (off): 0,3 W

Easy integration into your low-cost environment

Seamlessly integrate this printer into your current environment—and continue using the inks you rely on.
Keep printing costs low—stock one dual-channel printhead SKU optimized for dye-inks—use it for any color.
Create prints with excellent color transitions and grain thanks to a new printhead with a small drop size.[2]
Increase your productivity with simple media-handling features that help keep media flat while printing.

High-speed operation—around the clock

High-speed printing—up to 128 m²/hr in Fast mode and 24 m²/hr in Production mode for polypropylene.[3]
Create quality prints at top speed, using HP Double Swath Technology and the HP Optical Media Advance Sensor.
Expand your offerings—print backlit graphics, POP signs, roll-up banners, and indoor signs in vivid color.
Confidently run jobs overnight with a printhead status gauge, long roll support, and solid take-up reel.[4]

Robust design and easy maintenance

Depend on robust, durable design features built to handle the most demanding printing environments.
Easily maintain your printer in-house with the easy-to-replace printhead and automatic printhead cleaning.
Increase printer uptime with certified reseller support designed to resolve printer issues fast.
Invest in a reliable, workhorse printer backed by a one-year warranty.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, TIFF
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality)
128 m²/hr
Print head
8
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Media thickness
0.56 mm
Maximum roll width
152,4 cm
Maximum roll diameter
17 cm
Roll widths supported
279 - 1524
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Black
Built-in display *
Yes
Internal memory
64000 MB
Maximum internal memory
64000 MB
Internal storage capacity
320 GB
Storage media
HDD
Performance
Sound power level (standby)
39 dB
Sound pressure level (printing)
53 dB
Certification
WEEE, RoHS, REACH
Brand-specific features
HP ePrint
No
HP Jetdirect
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power consumption (typical)
270 W
Power consumption (off)
0,3 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2430 mm
Depth
690 mm
Height
1370 mm
Weight
180 kg
Packaging data
Package width
2700 mm
Package depth
750 mm
Package height
1200 mm
Package weight
213 kg
Bundled software
HP Click HP DesignJet HP Color Center
Disclaimer HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
Disclaimer

[1] Compared with large-format inkjet printers under $23,000 USD for 60- to 64-inch graphic dye applications and based on list price, China. Based on the fastest-rated color speeds published by manufacturers in January 2014. Test methods vary.
[2] The HP 706 Printhead used in the HP DesignJet D5800 Production Printer delivers a 50% smaller drop size than the HP DesignJet 5100 Printer printheads.
[3] The HP DesignJet D5800 Production Printer can achieve speeds up to 128 m²/hr when used in Fast mode on plain paper and can achieve print speeds up to 24 m²/hr in Fast mode with EconoMode on using polypropylene media.
[4] Take-up reel purchased separately.