location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D5800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2L45A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182047149 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Ethernet LAN
Warranty: One-year limited hardware
Long product name HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN :
The long product name of HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DesignJet D5800 60-in Production Printer
More>>>
HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
The official description of HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fastest 60-inch dye-ink production printer[1] lets you operate around the clock and offer quality prints for a range of applications. Keep printing costs low thanks to a new printhead. Rely on a robust design with easy in-house maintenance.

Short summary description HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet D5800, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Yellow, Banner, Coated paper, Photo paper, Roll, 0.56 mm

Long summary description HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet D5800 large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet D5800. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL. Paper tray media types: Banner, Coated paper, Photo paper, Roll, Media thickness: 0.56 mm, Print margin cut-sheet: 5 x 5 x 5 x 5. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Display: LCD, Internal memory: 1024 MB. Power consumption (typical): 270 W, Power consumption (off): 0,3 W

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
CALS G4, HP-GL/2, HP-RTL
Printing colours *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner, Coated paper, Photo paper, Roll
Media thickness
0.56 mm
Print margin cut-sheet
5 x 5 x 5 x 5
Media width (rolls)
1524 mm
Roll widths supported
279 - 1524 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Black
Built-in display *
Yes
Display
LCD
Internal memory
1024 MB
Maximum internal memory
1536 MB
Internal storage capacity
320 GB
Performance
Storage media
HDD
Sound power level (standby)
39 dB
Sound pressure level (printing)
53 dB
Certification
WEEE, RoHS (EU, China, Korea, India), REACH
Power
Power consumption (typical)
270 W
Power consumption (off)
0,3 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2430 mm
Depth
690 mm
Height
1370 mm
Weight
180 kg
Packaging data
Package width
2700 mm
Package depth
750 mm
Package height
1200 mm
Package weight
213 kg
Cartridge(s) included
Yes
Quick start guide
Yes
Other features
Noise level (ready)
39 dB
Electromagnetic compatibility
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (MSIP), Korea (MSIP)
Safety
USA and Canada (CSA certified), EU (LVD and EN 60950-1 compliant), Russia (GOST), Singapore (PSB), China (CCC), Argentina (IRAM), Mexico (NYCE), Korea (KC)