HP LD4700, 119,4 cm (47"), 1920 x 1080 pixels, Full HD, 9 ms, Black
HP LD4700. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 9 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black