location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD4200tm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM893AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962393765 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2012
Product end of life date
Bullet Points HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106,7 cm (42") 1920 x 1080 pixels 500 cd/m²
  • - 9 ms
Warranty: Three years parts, labor, and on-site service limited24-hour, 90-day, toll-free technical support. Replacement options may include second business day on-site service, or next business day direct replacement, at HP's sole discretion.
Long product name HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black :
The long product name of HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LD4200tm 42-inch Widescreen LCD Interactive Digital Signage Display
More>>>
HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black:
The official description of HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience dynamic contents in high definition with the HP LD4200tm 42-inch widescreen LCD interactive digital signage display, featuring touch technology for retail, hospitality, health care, banking, transportation and other public spaces.

• Feel the difference when you view your contents with the HP LD4200tm 42-inch widescreen LCD interactive digital signage display, which allows you to easily scroll through and navigate media rich 3D contents, with the touch of your fingers.


• The HP LD4200tm’s bright screen, high contrast ratio, and 1920 x 1080 native resolution offer a stunning vision in both bright and dim lighting and the ultra-wide 178 x 178 degree viewing angle enables observation from almost any angle.


• The HP LD4200tm is fully tested and built to run 24/7 while maintaining longevity. Mount it vertically or horizontally on a wall with the VESA mounting pattern or place it on a stand (sold separately) to fit your environment.


Reliable and Flexible

• The HP LD4200tm is fully tested and built to run 24/7 while maintaining longevity. Mount it vertically or horizontally on a wall with the VESA mounting pattern or place it on a stand (sold separately) to fit your environment.

Short summary description HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black:
This short summary of the HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LD4200tm, Digital signage flat panel, 106,7 cm (42"), 1920 x 1080 pixels

Long summary description HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black:
This is an auto-generated long summary of HP LD4200tm Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

HP LD4200tm. Product design: Digital signage flat panel. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
106,7 cm (42")
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Response time
9 ms
Contrast ratio (typical)
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,484 x 0,484 mm
Supported graphics resolutions
832 x 624, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1366 x 768, 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
HDMI ports quantity *
1
Composite video in
1
Component video (YPbPr/YCbCr) in
2
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
600 x 400 mm
Performance
TV tuner integrated
No
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Dutch, English, Spanish, French, Italian, Japanese, Korean, Portuguese, Russian
HDCP
Yes
Power
Power consumption (typical) *
220 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
999 mm
Depth
119 mm
Height
592 mm
Weight
27 kg
Width (with stand)
999 mm
Depth (with stand)
293 mm
Height (with stand)
667 mm
Packaging data
Package weight
30,9 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 4570 m
Certificates
Certification
TAA, UL, cUL, NOM, TUV, TUV-S, PSE, CCC, PSB, BSMI, FCC, ICES-003, CE, VCCI, CISPR-22B, C-Tick, KCC
Other features
Quick start guide
Yes
3D
No
Cable lock slot
Yes
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Pivot
No
Power LED
Yes
S-Video inputs quantity
1
Separate H/V sync
Yes
Stand-by LED
Yes
Cable lock slot type
Kensington
Built-in camera
No
Plug and Play
Yes