location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq LE1711
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM886AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Jun 2014
Product end of life date
Bullet Points HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17") LED TN
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 19 W
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver :
The long product name of HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq LE1711 17-inch LCD Monitor
More>>>
HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver:
The official description of HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq LE1711 offers 1280x1024 resolutions, 160-degree viewing angles, 1000:1 contrast ratio and adjustable tilt for crisper, clearer views of your work.

The HP Compaq LE1711 monitor offers guaranteed out-of-the-box compatibility with all HP business products as well as several HP LCD monitor options to enhance your computing experience.

The HP Compaq LE1711 is TCO 5.0 Certified, offers up to 38% reduction in power consumption, contains 50% less mercury than previous generation models and includes a low power panel.

The HP Compaq LE1711 comes with a limited three year parts, labor, and on-site service warranty. Availability varies by region. For details, contact HP Customer Support.

Short summary description HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver:
This short summary of the HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq LE1711, 43,2 cm (17"), 1280 x 1024 pixels, LED, LCD, 5 ms, Black, Silver

Long summary description HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver:
This is an auto-generated long summary of HP Compaq LE1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black, Silver based on the first three specs of the first five spec groups.

HP Compaq LE1711. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black, Silver

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,264 x 0,264 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
33,9 cm
Viewable size, vertical
27,1 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDCP
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
19 W
Power consumption (max)
22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
377 mm
Depth (with stand)
206 mm
Height (with stand)
386 mm
Width (without stand)
377 mm
Depth (without stand)
57 mm
Height (without stand)
316 mm
Weight (without stand)
3,9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No