HP logo

HP Spectre XT 15-4150ed Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201851
Info modified on:
26 Jun 2024, 05:48:02
Short summary description HP Spectre XT 15-4150ed Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Silver:

HP Spectre XT 15-4150ed, Intel® Core™ i5, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP Spectre XT 15-4150ed Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Silver:

HP Spectre XT 15-4150ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.