HP logo

HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Print, Front-facing USB printing; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
10270
Info modified on:
15 May 2024, 15:22:11
Bullet Points HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Print, Front-facing USB printing; Two-sided printing:
  • - Front-facing USB printing; Two-sided printing
  • - Print
  • - Up to 46 ppm (black) and 46 ppm (colour)
  • - Up to 1200 x 1200 dpi
Warranty:
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Print, Front-facing USB printing; Two-sided printing:

Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer

HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Print, Front-facing USB printing; Two-sided printing:

The HP Color LaserJet M855 gives your entire organization access to fast, simplified colour printing with professional finishing. Protect your investment – you can easily upgrade and add to this device’s capabilities as your business needs evolve.

Short summary description HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Print, Front-facing USB printing; Two-sided printing:

HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Print, Front-facing USB printing; Two-sided printing, Laser, Colour, 1200 x 1200 DPI, A3, 46 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Print, Front-facing USB printing; Two-sided printing:

HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Print, Front-facing USB printing; Two-sided printing. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Disclaimer HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Print, Front-facing USB printing; Two-sided printing D7P73A#B13:
[1] Document finishing accessories must be purchased separately. An input accessory with a stand must be installed for use before adding a finishing accessory.
[2] HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.
[3] HP Imaging and Printing Security Center must be purchased separately.
[4] The HP High-Performance Secure Hard Disk is not available on the HP Color LaserJet Enterprise M855dn model.
[5] Wireless direct printing may be added as an option to the HP LaserJet Enterprise M855x+ A2W79A, HP LaserJet Enterprise M855xh A2W78A and HP LaserJet Enterprise M855dn A2W77A. Mobile device may require an app or driver. Wireless performance is dependent on physical environment and distance from the printer. For details, see hp.com/go/wirelessprinting.
[6] Touch-to-print capability may be added as an option to the HP LaserJet Enterprise M855x+ A2W79A, HP LaserJet Enterprise M855xh A2W78A and HP LaserJet Enterprise M855dn A2W77A. Mobile device must support near-field communications-enabled printing. For a list of supported devices, see hp.com/go/mobileprinting.
[7] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.
[8] Supports OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Wireless performance is dependent on physical environment and distance from the access point. OS X, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the United States and other countries. AirPrint™ and the AirPrint logo are trademarks of Apple Inc.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.