location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3Q20D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296726180 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 04:02:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Count on exceptional value and the results businesses need—print professional-quality color documents for the lowest cost per color page.[2]
  • - Best-in-class print speeds,[1] fast printing from sleep mode, and single-pass, two-sided scanning keep productivity on track. Documents are ready fast, so there’s less waiting.
  • - Minimize interruptions and downtime with efficient, reliable performance. Conserve resources and use less energy than laser printers,[4] with HP PageWide Technology designed for today’s busy office.
  • - Help protect your fleet, data, and documents with best-in-class security[3] and fleet management features. Help secure important information and get the tools you need to work efficiently and confidently.
Long product name HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point :
The long product name of HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Pro 477dw Multifunction Printer
More>>>
HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point:
The official description of HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate value and speed—HP PageWide Pro delivers the lowest color cost and fastest speeds in its class.[1,2] Get quick two-sided scanning, plus best-in-class security features and energy efficiency.[3,4]

Short summary description HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point:
This short summary of the HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point:
This is an auto-generated long summary of HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point based on the first three specs of the first five spec groups.

HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

The lowest cost for professional color[2]

Count on exceptional value and the results businesses need—print professional-quality color documents for the lowest cost per color page.[2]
Print professional-quality color on a variety of papers—perfect for office use.
Print more pages and replace cartridges less often, using Original HP PageWide high-yield cartridges.[7]
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[8]

The fastest MFP in its class[1]

Wait less, do more with unmatched speeds[1]—up to 55 ppm—and the fastest first-page printing in its class.[5]
Get fast two-sided scanning directly to email and the cloud with this LDAP-enabled MFP.[9]
Manage tasks from a 4.3-inch (10.9 cm) touchscreen. Print Microsoft® Word and PowerPoint® files from USB.[6]
Print from your mobile device with Wi-Fi Direct® and NFC touch-to-print technology—no network needed.[10][11]

Proven technology. Superior energy efficiency.[4]

Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology—designed to use less energy than any MFP in its class.[4]
Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security[3] and management features

Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.[12]
Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
Regulate color use and reduce printing costs with HP Color Access Control.[13]
Help keep your printer secure—from boot up to shutdown—with secure boot and secure code integrity validation.

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

Single-pass two-sided scanning
Single-pass two-sided scanning

Save time and reduce waste with two-sided scanning that captures all your data in a single pass.

Color touchscreen (printer)
Color touchscreen (printer)

Manage jobs directly at the MFP, using the HP color touchscreen.

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [14]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [15]

Printing
Duplex printing mode
Auto
Print resolution colour
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Print speed (black, draft quality, A4/US Letter)
55 ppm
Print speed (colour, draft quality, A4/US Letter)
55 ppm
Print speed (ISO/IEC 24734) black
40 ppm
Print speed (ISO/IEC 24734) colour
40 ppm
Time to first page (black, normal)
6,5 s
Time to first page (colour, normal)
7 s
N-in-1 print function
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
55 cpm
Copy speed (colour, normal quality, A4)
55 cpm
Copy speed (black, draft, A4)
55 cpm
Copy speed (colour, draft, A4)
55 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Network folder, USB, Software, PC
Scan speed (black)
25 inch/min
Scan speed (colour)
25 inch/min
Image formats supported
JPG, TIFF, BMP, JPEG, TIF, PNG
Document formats supported
RTF, TXT, PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Caller ID
Yes
Features
Recommended duty cycle
750 - 4500 pages per month
Maximum duty cycle *
50000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PCL XL, PostScript 3, PDF
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
1050 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Heavy paper, Satin paper, Thick paper, Photo paper, Plain paper, Bond paper, Recycled paper, Glossy paper, Labels, Envelopes, Matte paper
Multi-purpose tray media types
Legal, Letter
ISO A-series sizes (A0...A9) *
A4
Envelopes sizes
10, Monarch
Photo paper sizes (imperial)
3x5, 4x6, 5x7, 5x8
Ports & interfaces
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
3
RJ-11 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WPA2-Enterprise, EAP-TLS, SSL/TLS, LEAP, HTTPS, PEAP
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
768 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6,9 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
100 W
Power consumption (printing)
70 W
Power consumption (ready)
10 W
Power consumption (sleep)
4,8 W
Power consumption (off)
0,2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP JetAdvantage Secure Print
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver, China Energy Label (CEL)
Weight & dimensions
Width
530 mm
Depth
407 mm
Height
467 mm
Weight
22,1 kg
Packaging data
Package width
600 mm
Package depth
495 mm
Package height
594 mm
Package weight
26,4 kg
Packaging content
Cables included
USB, Phone
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Logistics data
Pallet weight
443 g
Number of layers per pallet
4 pc(s)
Quantity per pallet
16 pc(s)
Technical details
Number of cartons per pallet layer
4 pc(s)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 2503 mm
Disclaimer HP PageWide Pro 477dw Multifunction Printer - Print: Up to 40 ppm black & Up to 40 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 55 cpm black (maximum, A4) & Up to 55 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 199 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point:
Disclaimer

[1] Comparison based on manufacturers’ published specifications of fastest available color mode of all color business printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at www.hp.com/go/printerspeeds [2] Total cost of ownership comparison based on 90,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers’ suggested retail prices for hardware and supplies, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, long-life consumables of all color business printers $300–$800 USD and MFPs $400–$1,000 USD as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Learn more at www.hp.com/go/pagewideclaims and www.hp.com/go/learnaboutsupplies. [3] Best-in-class security claim based on HP review of published embedded security features of competitive in-class Pro printers as of January 2016. Learn more at www.hp.com/go/printersecurityclaims [4] Energy claim based on TEC data reported on energystar.gov. Data normalized to determine energy efficiency of majority of in-class business printers $300-$800 USD and MFPs $400–$1000 USD as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at www.hp.com/go/pagewideclaims [5] Comparison based on manufacturers’ published specifications of first page out from ready and sleep mode of all color business printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Subject to device settings. Learn m