location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3Q16D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296706359 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:35:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 2400 x 1200 DPI Colour
  • - A4 40 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point :
The long product name of HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PageWide Pro 452dw Printer
More>>>
HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point:
The official description of HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate value and speed—HP PageWide Pro delivers the lowest color cost and fastest speeds in its class.[1,2] Get professional-quality color plus best-in-class security features and energy efficiency.[3,4]
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.
On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.

Short summary description HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point:
This short summary of the HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point, Colour, 4, 2400 x 1200 DPI, A4, 50000 pages per month, 40 ppm

Long summary description HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point:
This is an auto-generated long summary of HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point based on the first three specs of the first five spec groups.

HP PageWide Pro 452dw Printer - Print: Up to 40 ppm black & Up to 40 ppm colour; Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, Premium Inkjet Presentation Paper Matte, and Inkjet Brochure Paper Matte) black, Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 50,000 pages per month duty cycle; 512 MB; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 802.11 b/g/n Station; 802.11 b/g Access Point. Colour, Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm. Duplex printing. Wi-Fi. Product colour: Grey, White

Features
Recommended duty cycle
750 - 4500 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5, PCL 6, PCL XL, PostScript 3, PDF
Printing colours *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Colour *
Yes
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
4
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
55 ppm
Print speed (black, draft quality, A4/US Letter)
55 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
6,5 s
Time to first page (colour, normal)
7 s
Print margins (top, bottom, right, left)
4,2 mm
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
3
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1050 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Heavy paper, Satin paper, Thick paper, Photo paper, Plain paper, Bond paper, Recycled paper, Glossy paper, Labels, Envelopes, Matte paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Performance
Sound pressure level (printing)
56 dB
Sound power level (printing)
6,9 dB
Design
Market positioning *
Business
Product colour *
Grey, White
Built-in display *
Yes
Colour display
No
Display diagonal
5,08 cm (2")
Country of origin
China
Power
Power consumption (printing) *
39,1 W
Power consumption (off)
0,2 W
Power consumption (ready)
7,8 W
Power consumption (max)
136 W
Energy Star Typical Electricity Consumption (TEC)
0,842 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2512 mm
Width
530 mm
Depth
407 mm
Height
378,9 mm
Weight
16,4 kg
Packaging data
Cables included
USB
Power cord included
Yes
Package width
600 mm
Package depth
495 mm
Package height
477 mm
Package weight
20,1 kg
Technical details
Number of cartons per pallet layer
4 pc(s)
Compliance certificates
RoHS, REACH
Logistics data
Pallet weight
424 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
20 pc(s)
Other features
Print technology
Inkjet
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:14:24
Uk has collected 9 expert reviews for HP PageWide Pro 452dw Printer inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-02 01:14:23
Lasers should be very afraid of the big, bad PageWide Pro 452dw. This colour inkjet looks ideal for busy workgroups since it offers an amazing 55ppm print speed, unbeatably low running costs and a price that similarly high-performance lasers can't match...
Good Excellent speed and colour, Inexpensive running costs...
Bad Reacts badly to certain paper types, No embedded access controls...
Bottom line The PageWide Pro 452dw easily sees off lasers in the same price bracket because it's faster and cheaper to run. You do need to pick your paper carefully, but it's capable of producing high-quality business reports and it also comes with a heap of mobil...
80%