location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 901XL 2-pack High Yield Black Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
901XL 2-pack High Yield Black Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ721BN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112939663 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:23:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 901XL 2-pack High Yield Black Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Black ink page yield: 1400 pages
  • - Black ink cartridges quantity: 2
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the This pertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 901XL 2-pack High Yield Black Original Ink Cartridges :
The long product name of HP 901XL 2-pack High Yield Black Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

901XL 2-pack High Yield Black Original Ink Cartridges
More>>>
HP 901XL 2-pack High Yield Black Original Ink Cartridges:
The official description of HP 901XL 2-pack High Yield Black Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your prints a boost of color for less—produce professional-quality color documents for a low cost per page. Print laser-quality black text that resists fading, and save even more when you choose an optional high-capacity black cartridge.[2] Get features including technology that lets you finish printing a critical job even when you're low on a specific ink. Count on HP ink cartridges for consistent, reliable performance.

Short summary description HP 901XL 2-pack High Yield Black Original Ink Cartridges:
This short summary of the HP 901XL 2-pack High Yield Black Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 901XL 2-pack High Yield Black Original Ink Cartridges, High (XL) Yield, Black, Pigment-based ink, 1 pc(s), 1400 pages, Multi pack

Long summary description HP 901XL 2-pack High Yield Black Original Ink Cartridges:
This is an auto-generated long summary of HP 901XL 2-pack High Yield Black Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 901XL 2-pack High Yield Black Original Ink Cartridges. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1400 pages

Features
Black ink type
Pigment-based ink
Compatibility *
HP OfficeJet 4500, J4535, J4660
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
2
Black ink page yield *
1400 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
CZ721BN
Weight & dimensions
Width
238,1 mm
Depth
42,9 mm
Height
276,2 mm
Weight
100 g
Package width
238,1 mm
Package depth
42,9 mm
Package height
276,2 mm
Package weight
160 g
Logistics data
Pallet weight
70,16 g
Other features
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1308,1 mm
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)