location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ316A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793728697 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Feb 2019
Product end of life date
Bullet Points HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Equip your business with the power that can print more pages in a day—fast speeds, an accelerated and automated workflow, dependable and proven performance[3]—in a printer that demands less of your operator's time and attention.[4]
  • - Quick, easy, production—competitive cost of operation versus what you have today.[2] Save time, reduce errors—simplicity of digital workflows. Run copies on a system fully integrated with HP DesignJet scanners. Improved work environment, no ammonia.
  • - Produce clearly superior quality with crisp lines, fine detail, and smooth grayscales that beat LED[1]—this printer enables black-and-white whiteprints and digital blueprints in one. Archivable prints are moisture and fade resistant.[7]
Long product name HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI :
The long product name of HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide XL 5000 40-in Blueprinter, Inkjet, A1 (594 x 841 mm), 1200 x 1200dpi, 8MB
More>>>
HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI:
The official description of HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tap into the power of HP PageWide Technology. Increase the number of pages you can deliver in a day. Turn complexity into simplicity for key processes—and increase production. Hand over clearly superior document quality.[1]

Short summary description HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI:
This short summary of the HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 5000, Inkjet, 1200 x 1200 DPI, HP-GL/2, Black, Cyan, Magenta, Yellow, 27.8 ft/min, 600 pph

Long summary description HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI:
This is an auto-generated long summary of HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP PageWide XL 5000. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. Paper tray media types: Bond paper, Matte paper, Postcard, Recycled paper. USB connector: USB Type-A. Internal memory: 8 MB

LEAD—Fast delivery of black and white, blueprints

Up to 14 A1/minute for whiteprints and digital blueprints; 12 A1/minute for natural tracing paper.
Start printing in 50% of the time[5]—an ultra-fast processor, native PDF management, HP SmartStream software.
Free up the operator—production stacker/online folder[6], up to 4 rolls, dual ink supplies with auto-switch.
Minimize downtime with proven HP PageWide Technology for high-volume print production.[3]

OPTIMIZE—Improve workflows and help reduce costs

Competitive cost of operation compared to analog blueprinters and black-and-white LED printers.[2]
Reduce complexity—eliminate manual steps and prevent errors with an automated end-to-end digital workflow.
Easy integration into your workflow—print from your PC or make copies with the integrated 1200 dpi scanner.
With no ammonia, you can place your HP blueprinter anywhere to help create a healthier work environment.

IMPRESS—Set a new quality standard

Produce crisp lines, fine detail, and smooth grayscales clearly superior to analog blueprints and LED.[1]
HP PageWide XL pigment ink produces archivable prints that are moisture and fade resistant.[7]
Print from a single printer with black and two tones of blue for printing black and blue with adjustable hue.

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality)
27.8 ft/min
Print head
8
Print speed (normal quality, A1)
600 pph
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Optical scanning resolution
1200 x 1200 DPI
Scan technology
CIS
Scan to
E-mail, FTP, SMB, USB
Maximum scan length
94,1 cm
Paper handling
Paper tray media types *
Bond paper, Matte paper, Postcard, Recycled paper
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Internal memory
8 MB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
846 mm
Height
1303 mm
Weight
415 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
521 kg
Disclaimer HP PageWide XL 5000 large format printer Inkjet Colour 1200 x 1200 DPI:
Disclaimer

[1] Print quality comparison with black-and-white LED printers for output produced with HP PageWide XL printers and LED printers from different manufacturers and that represent greater than 50% of the annual shipments as of 2014 of LED printers in North America according to IDC. Comparison with analog blueprinters. For testing criteria, see www.hp.com/go/pagewidexlclaims
[2] Cost of operation is competitive with analog blueprinters and black-and-white LED printers under $40,000 USD in the market as of March, 2015. Source: HP research in China based on customer interviews and focus groups.
[3] Proven HP PageWide Technology powers HP PageWide Web Presses—currently producing 4 billion impressions monthly—and HP PageWide Pro and HP PageWide Enterprise printers.
[4] Less operator attention required with the help of the production stacker and online folder, up to 4 rolls, and dual ink supplies with auto-switch.
[5] Using HP SmartStream software compared with using equivalent software programs. For testing criteria, see www.hp.com/go/pagewidexlclaims
[6] The production stacker and online folder are optional accessories.
[7] Compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification. For testing criteria, see www.hp.com/go/pagewidexlclaims