HP logo

HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14864
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2021
Bullet Points HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI:
  • - Drive higher volume with breakthrough print speeds for both whiteprints and blueprints. Start printing in 50% of the time.<sup>[3]</sup> Automated support from loading to folding helps get the job done—with less operator attention. Rely on proven technology.<sup>[4]</sup>
  • - Quick, easy production—competitive cost of operation versus what you have today.<sup>[2]</sup> Save time, reduce error with the simplicity of digital workflows. Run copies on a system fully integrated with HP DesignJet scanners. No ammonia, improved work area.
  • - Produce clearly superior quality with crisp lines, fine detail, and smooth grayscales that beat LED<sup>[1]</sup>—this printer enables black-and-white whiteprints and digital blueprints in one. Archivable prints are moisture and fade resistant.<sup>[6]</sup>
Long product name HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI:

PageWide XL 8000 40-in Blueprinter, Inkjet, A1 (594 x 841 mm), 1200 x 1200dpi

HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI:

Drive volume production—this printer delivers black-and-white whiteprints and blueprints up to 18 A0/minute. Automated support from loading to folding helps increase capacity. Improve the work environment, no ammonia. Deliver superior results.[1]

Short summary description HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI:

HP PageWide XL 8000, Inkjet, 1200 x 1200 DPI, HP-GL/2, Black, Cyan, Magenta, Yellow, 75 ft/min, 1500 pph

Long summary description HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI:

HP PageWide XL 8000. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. Paper tray media types: Bond paper, Matte paper, Postcard, Recycled paper, Maximum roll diameter: 17,7 cm. USB connector: USB Type-A. Product colour: Black, Grey. Sustainability certificates: ENERGY STAR

Disclaimer HP PageWide XL 8000 large format printer Inkjet Colour 1200 x 1200 DPI CZ315A:
[1] Print quality comparison with black-and-white LED printers for output produced with HP PageWide XL printers and LED printers from different manufacturers and that represent greater than 50% of the annual shipments as of 2014 of LED printers in North America according to IDC. Comparison with analog blueprinters. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[2] Cost of operation is competitive with analog blueprinters and black-and-white LED printers under $150,000 USD in the market as of March, 2015. Source: HP research in China based on customer interviews and focus groups.
[3] Using HP SmartStream software compared with using equivalent software programs. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[4] Proven HP PageWide Technology powers HP PageWide Web Presses—currently producing 4 billion impressions monthly—and HP PageWide Pro and HP PageWide Enterprise printers.
[5] The production stacker and online folder are optional accessories.
[6] Compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification. For testing criteria, see www.hp.com/go/pagewidexlclaims.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.