location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 8000 40-in Printer with 3-year warranty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ309G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899817575 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 19:10:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Respond faster—up to 30 D/A1 pages/minute (1500 D/A1 pages/hour)—far faster than LED.[1] Use a single production printer for both monochrome and color and streamline your workflow from mixed sets to job processing.
  • - A new technical document quality standard—HP PageWide XL pigment ink for durable prints, crisp lines, fine detail, smooth grayscales that beat LED.[5] Grow your business—print color at breakthrough speeds for GIS maps, point-of-sale (POS) posters.
  • - Achieve up to 50% savings in total production costs.[1] Print monochrome documents at same or lower cost than comparable LED printers, print color at the lowest cost in the market.[8,9] Eliminate manual steps, save time with a consolidated workflow.
Long product name HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI :
The long product name of HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, 1200 x 1200dpi, 16384MB, LED
More>>>
HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI:
The official description of HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Move to high-volume monochrome and color production printing—and save. Print up to 30 D/A1 pages/min. Set a new bar for volume, delivery time, technical document quality. Print color at breakthrough speeds for GIS maps, point-of-sale (POS) posters.

Short summary description HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI:
This short summary of the HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 8000 40-in Printer with 3-year warranty, Inkjet, 1200 x 1200 DPI, HP-GL/2, Black, Cyan, Magenta, Yellow, 75 ft/min, 1500 pph

Long summary description HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI:
This is an auto-generated long summary of HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP PageWide XL 8000 40-in Printer with 3-year warranty. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. ISO A-series sizes (A0...A9): A1, ISO B-series sizes (B0...B9): B0, B1, Media thickness: 0.4 mm. USB connector: USB Type-A. Product colour: Black, White, Display: LED, Control type: Touch. Power consumption (typical): 590 W

ACCELERATE—Meet the tightest deadlines

Print up to 30 D/A1 pages/min (1500 D/A1 pages/hr)—the fastest print speed in the market, even versus LED.[1]
Deliver mixed monochrome and color sets in 50% of the time with a consolidated workflow.[3]
Start printing in 50% of the time[4]—an ultra-fast processor, native PDF management, HP SmartStream software.
Free up the operator—production stacker/online folder[2], up to 6 rolls, dual ink supplies with auto-switch.

GROW—Fast color, excellent document quality

Generate new business growth—print GIS map and point-of-sale (POS) poster applications at breakthrough speeds.
Set a new technical document standard with crisp lines, fine detail, and smooth grayscales that beat LED.[5]
HP PageWide XL pigment ink for dark blacks, vivid color and moisture/fade resistance—even on uncoated bond.[6]
Print on a wide range of media up to 40 inches/101.6 cm—covering ISO/US technical and offset standards.[7]

SAVE—Cut total production costs up to 50%[1]

Print monochrome technical documents at the same or lower cost than comparable LED printers.[8]
Print color technical documents at the lowest cost in the market.[9]
Cut job preparation and finishing costs up to 50%.[3]
See up to 10 times lower energy consumption than comparable LED printers.[10]

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality)
75 ft/min
Print head
8
Print speed (normal quality, A1)
1500 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
ISO A-series sizes (A0...A9)
A1
ISO B-series sizes (B0...B9)
B0, B1
Media thickness
0.4 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product colour *
Black, White
Built-in display *
Yes
Display
LED
Control type
Touch
Internal memory
16384 MB
Internal storage capacity
500 GB
Storage media
HDD
Performance
Built-in processor
Yes
Sound power level (standby)
36 dB
Sound pressure level (printing)
58 dB
Power
Power consumption (typical)
590 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
800 mm
Height
1527 mm
Weight
478 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
585 kg
Other features
Touchscreen
Yes
Safety
IEC 60950-1+A1+A2 compliant; USA and Canada (CSA listed); EU (LVD and EN 60950-1 compliant); Russia, Belarus, and Kazakhstan (EAC)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP PageWide XL 8000 40-in Printer with 3-year warranty large format printer Inkjet Colour 1200 x 1200 DPI:
Disclaimer

[1] Fastest based on internal HP testing and methodology compared to alternatives for large-format printing of technical documents, GIS maps, and point-of-sale (POS) posters under $200,000 USD as of March, 2015. Production costs savings based on comparison to a setup consisting of one monochrome LED printer and one color production printer, both under $150,000 USD, as of April, 2015. Production costs consist of supplies and service costs, printer energy costs, and operator costs. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[2] The production stacker and online folder are optional accessories.
[3] Based on internal HP testing on the HP PageWide XL 8000 Printer compared to using two different printers (one monochrome LED printer, one color printer). For testing criteria, see www.hp.com/go/pagewidexlclaims.
[4] Using HP SmartStream software compared with using equivalent software programs. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[5] For output produced with HP PageWide XL printers and LED printers from different manufacturers and that represent greater than 50% of the annual shipments of LED printers in North America as of 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[6] Compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[7] ISO/US technical and offset standards include American ANSI and Architectural page size standards, ISO A technical document standard, and ISO B offset page size standard.
[8] Based on supplies and service costs for comparable LED printers under $150,000 USD for large-format printing of technical documents as of April, 2015 which represent more than 80% of the share of high-volume LED printers in the US and Europe in 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[9] Based on supplies and service costs for comparable color printers capable of printing 4 D/A1 pages per minute or more and under $150,000 USD for large-format printing of technical documents as of April, 2015 and representing more than 80% of the market in the US and Europe in 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[10] Conclusions based on internal HP testing for a specific use scenario. Comparable printers using LED technology based on LED printers capable of printing 18 to 22 D/A1 pages per minute and which represent more than 80% of the share of high-volume LED printers in the US and Europe according to IDC as of April, 2015. For testing criteria, see www.hp.com/go/pagewidexlclaims