location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T1300 44" ePrinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR651A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111279586 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jun 2014
Product end of life date
Bullet Points HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Cyan, Grey, Magenta, Pigment matte black, Yellow
  • - USB port Ethernet LAN
Warranty: Two-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet T1300 1118mm ePrinter
More>>>
HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP makes it easy to print and share with the first large-format ePrinter designed for workgroups. Collaborate and print on the go. Take advantage of features that boost productivity, and save time and money with tools that ease the printing process.

Features

So easy and intuitive, you’ll love using it.
- Print to any HP Designjet printer without installing any drivers thanks to free HP ePrint & Share.
- Save time with accurate page previews, and discover the power of touch through its colour touchscreen that enables easy printing.
- Secure your investment: this HP eprinter is Web-connected and easy to update. Software updates occur automatically, every six months.
- Create a print-ready PDF file at the same time you print with HP ePrint & Share.

Do more in less time with two rolls, fast setup, printing and sharing.
- Save time and paper with two rolls. Load the printer with the same or different paper types and sizes.
- Get the job done quickly without sacrificing quality. Print up to 2 A1 prints per minute in Economode.
- Achieve high quality results – the 6-ink system has matte and photo black, and grey to produce true neutral greys and a wide range of vivid colours on plain and glossy media.
-Experience trusted security and manageability with features like HP Web Jetadmin and an embedded Web server.

Access and print files where the job takes you.
- Print TIFF, JPEG, and PDF files directly from your USB flash drive – no computer required.
- Walk up to your printer’s touchscreen, access files on the Web, and print them with HP ePrint & Share.
- Select and share projects using the touchscreen thanks to HP ePrint & Share.
- Send plans directly to your office or the client site, even when you're on the go, and print remotely to any large-format HP Web-connected Designjet from your computer or mobile device.

Short summary description HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T1300 44" ePrinter, 2400 x 1200 DPI, Cyan, Grey, Magenta, Pigment matte black, Yellow, A0 (841 x 1189 mm), A0, A1, A2, A3, A4, 91 m, 13,5 cm

Long summary description HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T1300 44" ePrinter large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T1300 44" ePrinter. Maximum resolution: 2400 x 1200 DPI, Printing colours: Cyan, Grey, Magenta, Pigment matte black, Yellow. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Maximum roll length: 91 m. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Internal memory: 32 MB, Internal storage capacity: 160 GB, Storage media: HDD. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0,1 W

Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner large format printer HP DesignJet HD Scanner large format printer
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)