HP logo

HP Designjet T790 24" PostScript large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149493
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
03 Feb 2019
Warranty:
1 year
Long product name HP Designjet T790 24" PostScript large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Designjet T790 610mm PostScript ePrinter

HP Designjet T790 24" PostScript large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Enjoy plug-and-play simplicity with this large-format ePrinter from HP. This new HP Designjet fosters teamwork and mobility; delivers high-quality results at fast speeds; and offers a level of simplicity that saves time and reduces costs.

Features

So easy and intuitive, you’ll love using it.
- Print to any HP Designjet printer without installing any drivers thanks to free HP ePrint & Share.
- Save time with accurate page previews, and discover the power of touch through its colour touchscreen that enables easy printing.
- Secure your investment: this HP ePrinter is Web-connected and easy to update. Software updates occur automatically, every six months.
- Create a print-ready PDF file at the same time you print with HP ePrint & Share.

Print high-quality results at fast speeds.
- Achieve high-quality results: the 6-ink system has matte and photo black, and grey to produce true neutral greys and a wide range of vivid colours on plain and glossy media.
- Produce fine detailed lines with 0.02 mm minimum line width, and highly accurate drawings with innovative printhead technology and Original HP inks.
- Get the job done quickly without sacrificing quality: print up to 2 A1 prints per minute in Economode.
- Print complex files as easily as simple ones with 8 GB virtual memory.

Access and print files where the job takes you.
- Print TIFF, JPEG, and PDF files directly from your USB flash drive – no computer required.
- Walk up to your printer’s touchscreen, access files on the Web, and print them with HP ePrint & Share.
- Select and share projects using the touchscreen thanks to HP ePrint & Share.
- Send plans directly to your office or the client site, even when you're on the go, and print remotely to any large-format HP Web-connected Designjet from your computer or mobile device.

Short summary description HP Designjet T790 24" PostScript large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T790 24" PostScript, 2400 x 1200 DPI, Cyan, Grey, Magenta, Pigment matte black, Yellow, A1 (594 x 841 mm), Bond paper, Photo paper, A1, A2, A3, A4, 0.8 mm

Long summary description HP Designjet T790 24" PostScript large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T790 24" PostScript. Maximum resolution: 2400 x 1200 DPI, Printing colours: Cyan, Grey, Magenta, Pigment matte black, Yellow. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Photo paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Internal storage capacity: 160 GB, Storage media: HDD. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0,1 W

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.