location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR030A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111356553 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2015
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet Colour
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
Warranty: 1 Year Limited Next Business Day On-Site)
Long product name HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN :
The long product name of HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Latex 260 61-in Japan Printer (HP Designjet L26500 61-in Japan Printer)
More>>>
HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN:
The official description of HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take on a broader range of outdoor and indoor applications—including temporary textiles[2]—with faster turnaround times with prints that come out dry. Get accurate unattended, double-sided printing[3] and attract environmentally conscious customers.

Short summary description HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN:
This short summary of the HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 260, Thermal inkjet, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1200 x 1200 DPI, 1200 x 1200 DPI, 18 cm, 10,100,1000 Mbit/s

Long summary description HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN:
This is an auto-generated long summary of HP Latex 260 large format printer Thermal inkjet Colour Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 260. Print technology: Thermal inkjet, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Print resolution black: 1200 x 1200 DPI. Maximum roll diameter: 18 cm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Internal memory: 512 MB, Maximum internal memory: 512 MB. Power consumption (PowerSave): 50 W, Power consumption (standby): 95 W, Power consumption (off): 0,4 W

Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
1200 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Number of print cartridges *
6
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum roll diameter
18 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Black
Built-in display *
No
Internal memory
512 MB
Maximum internal memory
512 MB
Performance
Sound pressure level (printing)
57 dB
Power
Power consumption (PowerSave)
50 W
Power consumption (standby)
95 W
Power consumption (off)
0,4 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2465 mm
Depth
690 mm
Height
1370 mm
Weight
202 kg
Packaging data
Package width
2690 mm
Package depth
815 mm
Package height
1200 mm
Package weight
291 kg
Bundled software
printheads; printhead cleaning kit; ink maintenance kit; cleaning container; printer stand; take-up reel; loading accessory; edge holder; waste management diverter; user maintenance kit; maintenance guide; setup poster; documentation software; power cords
Other features
Vinyl media
Yes