location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X476dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN461A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Jan 2017
Product end of life date
Bullet Points HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 36 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 768 MB 792 MHz
  • - 24 kg
Warranty: 1 year
Long product name HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi :
The long product name of HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro X476dw, 792MHz, 768MB, print: 2400x1200DPI, 36ppm, copy: 600DPI, 55cpm, scan: 1200DPI, fax: 33.6kbps, 300x300DPI, USB 2.0, Fast Ethernet, Wi-Fi, 24kg, black
More>>>
HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi:
The official description of HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost workgroup efficiency with this high productivity, next generation wireless MFP. Print professional-quality colour at up to twice the speed and half the cost per page of colour lasers using HP PageWide Technology.

Ideal for small to medium-size business work teams that need professional-quality, low cost per page printing at breakthrough speed, with the flexibility of wireless/mobile connectivity, copy/scan/fax and web-based printer management.

Print at up to twice the speed and half the cost of lasers.
Produce quality prints with Original HP inks and save up to 50% on printing costs versus colour lasers.

Print at up to twice the speed of lasers with the same HP PageWide Technology used in top-end digital presses.

Get more done with productivity-enhancing features including new General Office mode and duplex printing.

Give workgroups the power to do more with this easy-to-manage MFP.
Tap and swipe the large colour touchscreen to print, copy, scan, fax and send digital files.

Control settings and monitor status remotely with industry-leading management tools like HP Web Jetadmin.

Stay productive – print up to 9,200 pages per cartridge and load up to 1050 sheets at once with the optional paper tray.

Choose HP for reliable workgroup printing – designed for volumes of up to 2800 pages a month.

Connect, print and stay productive – at the office or on the go.
Add this high performance MFP to your wired or wireless corporate network for enhanced workgroup efficiency.

Share the performance across workgroup members using notebooks, tablets and mobile devices – even with no network or router.

Enjoy the flexibility of being able to print from smartphones or tablets from virtually anywhere with HP ePrint.

Walk up and print files directly from your thumb drive using the easy-access USB port.

Conserve resources without sacrificing performance.
Control your costs – ENERGY STAr qualified device uses up to 50% less energy than colour lasers.

Save up to 50% on paper with automatic two-sided printing, and maintain efficiency at breakthrough speeds.

Conserve resources, using Original HP pigment inks that require less packaging than toner cartridges.

Reduce your impact – easily recycle your Original HP ink cartridges for free through HP Planet Partners.

Short summary description HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi:
This short summary of the HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet X476dw, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet X476dw. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 36 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print resolution colour
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Print speed (colour, normal quality, A4/US Letter)
36 ppm
Print speed (black, draft quality, A4/US Letter)
55 ppm
Print speed (colour, draft quality, A4/US Letter)
55 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, draft, A4)
55 cpm
Copy speed (colour, draft, A4)
55 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Fax, USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, TXT
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Fax speed dialing (max numbers)
99
Fax broadcasting
20 locations
Features
Recommended duty cycle
500 - 2800 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Multi-Purpose tray
Yes
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A6
Paper handling
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Multi-Purpose Tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
3
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
768 MB
Processor frequency
792 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Colour display
Yes
Power
Power consumption (average operating)
70 W
Power consumption (PowerSave)
4,8 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
517 mm
Depth
399 mm
Height
517 mm
Weight
24 kg
Packaging data
Package width
678 mm
Package depth
670 mm
Package height
517 mm
Package weight
27,9 kg
Packaging content
Drivers included
No
Other features
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:39:25
Uk has collected 8 expert reviews for HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2018-06-01 07:39:22
What is the HP Officejet Pro X476dw? HP has big ideas for its PageWide print heads, the core of the Officejet Pro X series of single and multi-function printers. We may well see them in wide-format printers in the future, but for now the removal of the ne...
Good No warm-up time, Large touchscreen control, 500-sheet main paper tray...
Bad Can't print full-bleed photos, No paper type/size auto-sense, Three-pass duplex scan...
Bottom line HP's Officejet Pro X476dw is a solid piece of office equipment, capable of print, scan, copy, fax and photos, at excellent speed and good quality. Running costs are low and the device is well capable of handling all the typical office tasks that are likel...
90%
expertreviews.co.uk
Updated:
2018-06-01 07:39:25
Most printers are orientated so that printed paper is ejected towards the user, but here the paper path is side-on, and the 50-page multipurpose feed is at the bottom of the printer's left panel. You'll need to leave a bit of space at the left to use this...
Bottom line The Officejet Pro X476dw may be an inkjet, but it beats colour lasers at their own game...
100%
liveatpc.com
Updated:
2018-06-01 07:39:25
Looking Good Office MFPs tend to lean more on function over form, often focusing fully on print, scan and fax capabilities over sleek looks. The result is usually having unattractive pieces of office equipment. Sure there are curves here and there, but no...
Bottom line Review: HP OfficeJet Pro X476dnWith small- and medium-sized businesses (SMBs) being one of the fastest growing sectors in Malaysia, printer brands are in an arms race to create an affordable and powerful option for this particular customer segment. Large...
88%
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)