HP logo

HP CG843A printing film

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30602
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
23 May 2014
Long product name HP CG843A printing film:

CG843A, Everyday Adhesive Matte Polypropylene 180 gsm, 610 mm x 22.9 m (24 in x 75 ft)

HP CG843A printing film:

- HP Everyday Adhesive Matte Polypropylene is versatile, durable and produces quality prints with excellent colour vibrancy at an everyday price. Ideal for both indoor and outdoor applications.
- HP Everyday Adhesive Matte Polypropylene is a good quality matte polypropylene material that produces long-lasting prints with outstanding image quality ideal for eye-catching POP and retail displays, and event signage.
- HP Everyday Adhesive Matte Polypropylene is easy to use and handle for quick and large production runs, post-print processing and application to many surface types. Get exceptional performance at a low price.
- This tear resistant, easy-to-handle HP Everyday Adhesive Matte Polypropylene features a permanent adhesive to ensure secure, reliable mounting. As a result, this media enables easier handling and faster mounting.

Short summary description HP CG843A printing film:

HP CG843A, Matte, 185 µm, 96%, 1 year(s), 130 g/m², China

Long summary description HP CG843A printing film:

HP CG843A. Finish type: Matte, Printing media thickness: 185 µm, Printing material opacity: 96%. Core diameter: 5,08 cm, Weight: 2,5 kg, Dimensions (WxDxH): 720 x 135 x 135 mm. Package dimensions (WxDxH): 720 x 135 x 135 mm, Package weight: 3,2 kg. Quantity per pallet: 84 pc(s), Pallet weight: 340,6 kg. Package dimensions (W x D x H): 720,1 x 134,6 x 134,6 mm (28.4 x 5.3 x 5.3")

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.