location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 652A Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
652A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF320A?LA
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:48:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 652A Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Hasil halaman toner hitam: 11500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name HP 652A Black Original LaserJet toner cartridge 1 pc(s) :
The long product name of HP 652A Black Original LaserJet toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

652A Black Original LaserJet Toner Cartridge
More>>>
HP 652A Black Original LaserJet toner cartridge 1 pc(s):
The official description of HP 652A Black Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maintain high business productivity. Avoid wasted time and supplies by using a reliable, Original HP toner cartridge designed for frequent print jobs—such as email and everyday documents—with crisp, black text.

Features

- Produce office documents with crisp, black text. Original HP toner cartridges deliver consistent, print shop–quality results on a wide range of papers designed for professional office printing.
- Depend on trustworthy printing supplies to maintain productivity. HP LaserJet toner cartridges deliver consistent, uninterrupted printing. Because cartridges are designed for exceptional reliability, you avoid wasted supplies and expensive delays.
- Track cartridge use and reorder easily, with intelligence built into Original HP toner cartridges. Automatic seal removal makes installation quick and easy.
- Use Original HP toner cartridges to help save energy and resources. Enjoy easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.

Short summary description HP 652A Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 652A Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 652A Black Original LaserJet Toner Cartridge, 11500 pages, Black, 1 pc(s)

Long summary description HP 652A Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 652A Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 652A Black Original LaserJet Toner Cartridge. Hasil halaman toner hitam: 11500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
LaserJet Enterprise MFP M680 series, HP LaserJet Enterprise M651 series
Quantity per pack *
1 pc(s)
Hasil halaman toner hitam *
11500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Weight & dimensions
Width
390 mm
Depth
164 mm
Height
214 mm
Weight
1,84 kg
Other features
Print technology
Laser printing