location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
89Y Extra High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF289Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018046641 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 491332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:07:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print crisp black text and use less energy when printing with Original HP EcoSmart black toner.[3]
  • - Get the most from your cartridge with page maximizer technology that manages efficient toner use and cartridge performance.
  • - Look professional on every page with high-quality printing with Original HP Toner cartridges with JetIntelligence. Produce impressive results from first page to last.
  • - Print more pages and replace cartridges less often with Original HP High-Yield Toner cartridges.[5]
  • - Print up to four times more pages, using Original HP High Yield Toner cartridges with JetIntelligence.[2,5]
  • - HP print gauge technology intelligently tracks toner levels, so you know the remaining cartridge life.
  • - Toner and drum are combined into one item so there’s no need to keep track of and purchase an additional drum.
  • - Efficiently print with toner cartridges specially designed to work best with your printer or MFP.
  • - Innovative anti-fraud technology helps you get the authentic HP quality you paid for.
  • - Help manage costs, decrease help desk calls, and plan on consistent professional-quality printing results.
  • - Replacement made simple—easily order toner and make supplies shopping easy with HP SureSupply.[6]
  • - Plan ahead—use HP Web Jetadmin to track toner usage and receive regular supplies updates.[7]
  • - Get right to printing—quickly replace your cartridges with auto seal removal and easy-open packaging.
  • - Original HP cartridges returned through HP Planet Partners are never sent to a landfill, and HP never refills or resells Original HP cartridges.[8]
  • - HP recycles its cartridges using a closed-loop recycling process where recycled plastics from HP Planet Partners[8] are used as raw material in new HP cartridges.[9]
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

89Y Extra High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for workgroups who want to print consistent, quality black-and-white pages at high speeds, help save energy,[2] and protect against fraud.
Original HP Toner cartridges with JetIntelligence deliver professional-quality pages, high-yield options,[2] peak printing performance, and innovative HP anti-fraud technology. Help reduce costs with energy-saving HP EcoSmart black toner.[3]

Short summary description HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge, 20000 pages, Black, 1 pc(s)

Long summary description HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge. Hasil halaman toner hitam: 20000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet E52645 / HP LaserJet Enterprise M507, M528
Quantity per pack *
1 pc(s)
Jumlah kartrid toner hitam
1
Cartridge capacity
Extra (Super) High Yield
Hasil halaman toner hitam *
20000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF289Y
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
373 mm
Depth
122 mm
Height
281 mm
Weight
1,38 kg
Package width
373 mm
Package depth
122 mm
Package height
281 mm
Weight & dimensions
Package weight
1,91 kg
Technical details
Box contents
1 Cartridge
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet width
113,1 cm
Pallet length
99,8 cm
Pallet height
126,8 cm
Pallet weight
203,86 g
EUR-pallet weight
123,64 g
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
24 pc(s)
Number of cartons per pallet
96 pc(s)
Quantity per pallet
96 pc(s)
Quantity per EUR-pallet
54 pc(s)
Other features
Pallet dimensions (W x D x H)
1131 x 998 x 1268 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1130,3 x 998,2 x 1267,5 mm (44.5 x 39.3 x 49.9")
Pallet weight (imperial)
203,4 kg (448.4 lbs)
Pallet size (EU)
1133 x 752 x 992 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Based on the reduced energy use of HP LaserJet printers and cartridges with JetIntelligence introduced since 2015 compared to previous toner versions without JetIntelligence, using EnergyStar methodology. [2] HP 89X and HP 89Y High Yield Original LaserJet Toner cartridges are not included in printer purchase; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. [3] HP calculations based on Energy Star normalized TEC data comparing the HP LaserJet 500 series printers introduced in spring 2019. HP 89A/X compared to HP 87A/X Original LaserJet Toner cartridges. [4] HP 89X High Yield Original LaserJet Toner cartridges compared to HP 89A Original LaserJet Toner cartridges with JetIntelligence. For more information, see ww.hp.com/go/learnaboutsupplies. [5] HP 89Y High Yield Original LaserJet Toner cartridges compared to HP 89A Original LaserJet Toner cartridges with JetIntelligence. For more information, see ww.hp.com/go/learnaboutsupplies [6] Program features and availability may vary by country. For more information, visit www.hp.com/learn/suresupply. [7] Refer to your device data sheet and HP Web Jetadmin supported feature list for details. [8] HP Planet Partners program availability varies. For more information, visit www.hp.com/recycle. [9] See http:/www.hp.com/go/recycledcontent. [10] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see www.hp.com/go/learnaboutsupplies. [11] Based on cartridge yields for HP 89A compared with HP 89Y Original HP toner cartridges. [12] See www.hp.com/go/suppliesclaims. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.