location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF280AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793862704 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 80A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Install in a snap – HP's cartridge design makes replacing a toner cartridge quick and easy.
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 80A Black Original LaserJet Toner Cartridge :
The long product name of HP 80A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80A Black Original LaserJet Toner Cartridge with Smart Printing Technology
More>>>
HP 80A Black Original LaserJet Toner Cartridge:
The official description of HP 80A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing professional-quality, black-and-white business documents at great value.
HP 80 LaserJet Toner Cartridges make business documents look professional with crisp, black text. These reliable cartridges are specifically designed for optimal results. Choose high-capacity cartridges to help you save on frequent printing.

Short summary description HP 80A Black Original LaserJet Toner Cartridge:
This short summary of the HP 80A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 80A Black Original LaserJet Toner Cartridge, 2700 pages, Black, 1 pc(s)

Long summary description HP 80A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 80A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 80A Black Original LaserJet Toner Cartridge. Hasil halaman toner hitam: 2700 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Print crisp, black text and detailed graphics.

Make an impact with professional-quality black-and-white documents and crisp, black text. HP Original toner delivers sharp detail and consistent greyscale for charts and graphs. Get business-quality results on a wide range of laser papers.

Stay productive and get consistent, reliable printing.

Keep printing costs low while maintaining productivity. HP Original LaserJet Toner Cartridges deliver consistent, uninterrupted printing. Because cartridges are designed for exceptional reliability, you avoid wasted supplies and expensive delays.

Install, use and recycle easily.

Simplify your printing experience with reliable, easy-to-use printing and supplies management, plus convenient, free recycling through HP Planet Partners[1].

Features
Compatibility *
HP LaserJet Pro M401, M425
Quantity per pack *
1 pc(s)
Hasil halaman toner hitam *
2700 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF280AB
HP segment
Business
Weight & dimensions
Width
340 mm
Depth
108 mm
Height
204 mm
Weight & dimensions
Weight
850 g
Package width
340 mm
Package depth
108 mm
Package height
204 mm
Package weight
1 kg
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet weight
165 g
Other features
Pallet dimensions (W x D x H)
1176 x 1000 x 1168 mm
Print technology
Laser printing
Country Distributor
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP 80A Black Original LaserJet Toner Cartridge:
Disclaimer

[1]Programme availability varies. HP printing supplies return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners program. For more information visit: www.HP.com/recycle.