location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 500 Refurbished color Printer M551dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise 500 Refurbished color Printer M551dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF082AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111902347 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2018
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year, onsite
Long product name HP LaserJet Enterprise 500 Refurbished color Printer M551dn :
The long product name of HP LaserJet Enterprise 500 Refurbished color Printer M551dn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise 500 Refurbished color Printer M551dn
More>>>
HP LaserJet Enterprise 500 Refurbished color Printer M551dn:
The official description of HP LaserJet Enterprise 500 Refurbished color Printer M551dn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce business materials with standout color.

Short summary description HP LaserJet Enterprise 500 Refurbished color Printer M551dn:
This short summary of the HP LaserJet Enterprise 500 Refurbished color Printer M551dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 500 Refurbished color Printer M551dn

Long summary description HP LaserJet Enterprise 500 Refurbished color Printer M551dn:
This is an auto-generated long summary of HP LaserJet Enterprise 500 Refurbished color Printer M551dn based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 500 Refurbished color Printer M551dn

Business-boosting colour

Create realistic colour and crisp details that you can depend on, using HP EasyColor technology.
Increase colour accuracy with HP ImageREt 3600 and HP ColorSphere toner technology.
Receive value out of the box—this product is shipped with a complete set of Original HP print cartridges.
Print black text affordably, using an optional high-capacity black print cartridge.[3][5]

Market-leading manageability

Manage jobs directly from the printer with a four-line colour display, and easily print from a flash drive.[6]
Make printing as mobile as you are with HP ePrint.[7]
Secure jobs via user authentication, and protect data with an HP High-Performance Secure Hard Disk.[4]
Easily control colour usage with HP Color Access Control, plus proactively manage printing environments.

Inventive expandability

Easily update, manage and expand the capabilities of networked printers, and do more with your investment.
Add capabilities to your HP LaserJet when you take advantage of HP Solutions Business Partner program.
Integrate optional productivity and security solutions through the hardware integration pocket.[6][11]
Increase productivity — get up to 1,100-sheet paper capacity for large printing jobs.[2]

Performance
Built-in processor
Yes
Disclaimer HP LaserJet Enterprise 500 Refurbished color Printer M551dn:
Disclaimer

[2] The 1 x 500 sheet feeder may be purchased separately for the HP LaserJet Enterprise 500 Series Printers.
[3] The HP 500X Black LaserJet Toner Cartridge not included; please purchase separately.
[4] The HP High-Performance Secure Hard Disk available only on the HP LaserJet Enterprise 500 color M551xh printer.
[5] Compared with HP LaserJet Enterprise P3015 series. Assuming customer is printing at least 30% of total pages in colour with content similar to the colour ISO/IEC 19798 test suite (www.iso.org/jtc1/sc28) and overall average job length of three pages. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of colour pages printed, and other factors.
[6] Automatic two-sided printing, walk-up USB and hardware integration pocket available only on the HP LaserJet Enterprise 500 color M551dn printer and on the HP LaserJet Enterprise 500 color M551xh printer.
[7] Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. Print times may vary. For a list of supported documents and image types, see www.hp.com/go/eprintcenter. Some HP LaserJet products will require a firmware upgrade.
[11] Solutions deployed through the hardware integration pocket may require additional purchase.