location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 400 Refurbished color Printer M451dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro 400 Refurbished color Printer M451dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE957AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111984954 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 May 2016
Product end of life date
Warranty: One-year limited return to HP or authorized service provider
Long product name HP LaserJet Pro 400 Refurbished color Printer M451dn :
The long product name of HP LaserJet Pro 400 Refurbished color Printer M451dn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro 400 Refurbished color Printer M451dn
More>>>
HP LaserJet Pro 400 Refurbished color Printer M451dn:
The official description of HP LaserJet Pro 400 Refurbished color Printer M451dn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce professional-quality colour documents with ease and speed. Seamlessly integrate into your office or wireless home network.[1][2] HP features help you save paper[3] and energy, and print from virtually anywhere with HP ePrint.[4]

Short summary description HP LaserJet Pro 400 Refurbished color Printer M451dn:
This short summary of the HP LaserJet Pro 400 Refurbished color Printer M451dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 400 Refurbished color Printer M451dn

Long summary description HP LaserJet Pro 400 Refurbished color Printer M451dn:
This is an auto-generated long summary of HP LaserJet Pro 400 Refurbished color Printer M451dn based on the first three specs of the first five spec groups.

HP LaserJet Pro 400 Refurbished color Printer M451dn

Professional-grade speed and colour

Boost productivity and save time with print speeds up to 20 ppm A4 and 21 ppm letter.
Produce bold text and smooth colour with HP ImageREt 3600 and Original HP LaserJet toner cartridges.
Produce colour marketing materials in-house on a range of media sizes by using tips and templates from HP.
Print documents affordably. Get the same black cost per page as a black-and-white HP LaserJet printer.[5]

Manageability, productivity, and mobility

Conserve resources and save paper, using automatic two-sided printing.[3]
Proactively manage office printing with HP Web Jetadmin.
Conveniently locate the printer anywhere in the office, using built-in wireless connectivity.[1][2] Share printing resources, using built-in Ethernet.
Print from virtually anywhere with HP ePrint.[4]

Easy-to-use and resource-conserving

Reduce energy use with HP Auto-On/Auto-Off Technology.[6] Also save with Instant-on Technology.[7]
Use HP Auto Wireless Connect to autoconfigure networking.[1][2]
Receive consistent results with Original HP cartridges and easily reorder with HP SureSupply.[9]
Take advantage of free, easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.[10]

Disclaimer HP LaserJet Pro 400 Refurbished color Printer M451dn:
Disclaimer

[1]Wireless performance is dependent upon physical environment and distance from access point, and may be limited during active VPN connections.
[2]Built-in wireless is available on the HP LaserJet Pro 400 Colour M451nw and M451dw only.
[3]Automatic two-sided printing is available on the HP LaserJet Pro 400 M451dn and M451dw only.
[4]Requires an Internet connection to the printer. Feature works with any Internet- and email-capable device. Print times may vary. For a list of supported documents and image types, see http://www.hp.com/go/eprintcenter.
[5]Compared with HP LaserJet Pro P1566/ P1606dn printer. Assuming customer is printing at least 30% of total pages in colour with content similar to the colour ISO/IEC 19798 test suite (http://www.iso.org/jtc1/sc28) and overall average job length of three pages. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of colour pages printed, and other factors.
[6]Energy saving based on internal HP testing of Auto-On/Auto-Off setting compared with default setting. Minimum savings based on a 45-minute sleep delay. Maximum savings based on a 1-minute sleep delay. Actual results may vary.
[7]Compared with traditional fusing.
[9]Program features and availability may vary by country. For more information, visit http://www.hp.com/learn/suresupply.
[10]Program availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information, or to request return envelopes and bulk collection boxes, visit http://www.hp.com/recycle.