location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro M1132s Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE848A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111691159 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2024 16:31:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 May 2016
Product end of life date
Bullet Points HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keep everyday office tasks moving from start to finish. A simplified control panel makes operation easy. And save time purchasing replacement print cartridges with HP SureSupply.[2]
Warranty: One-year limited
Long product name HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm :
The long product name of HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M1132s Multifunction Printer
More>>>
HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm:
The official description of HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tackle your everyday office tasks with an affordable, easy-to-use MFP. Print, copy and scan with one compact machine. Reduce your environmental impact with energy-saving features.

Short summary description HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm:
This short summary of the HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M1132s Multifunction Printer, Laser, Mono printing, 600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm:
This is an auto-generated long summary of HP LaserJet Pro M1132s Multifunction Printer Laser A4 600 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro M1132s Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 400 DPI
Maximum number of copies
99 copies
Copier resize
30 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan to
Software, TWAIN, WIA
Image formats supported
BMP, GIF, JPEG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
8000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 344 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
Envelopes sizes
B5, C5, C6, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Performance
Maximum internal memory
8 MB
Internal memory *
8 MB
Built-in processor
Yes
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
50 dB
Sound power level (printing)
6,2 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LED
Control type
Buttons
Power
Power consumption (PowerSave)
1 W
Power consumption (printing)
375 W
Power consumption (copying)
265 W
Power consumption (standby)
3,2 W
Power consumption (off)
0,3 W
Energy Star Typical Electricity Consumption (TEC)
0,589 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
10 - 80%
Operating temperature (T-T)
10 - 32,5 °C
Certificates
Certification
CISPR 22:2005 +A1/EN 55022:2006 +A1, EN 61000-3-2:2006 (Harmonic emissions, Class A), EN 61000-3-3:1995 +A1+A2 (Flicker emissions), EN 55024:1998 +A1 +A2 immunity standards which includes compliance with the following: EN 61000-4-2:1995 (ESD immunity, performance criterion B), EN 61000-4-3:1996 (radiated immunity, performance criterion A), EN 61000-4-4:1995 (EFT immunity, performance criterion B), EN 61000-4-5:1995 (surge immunity, performance criterion B), EN 61000-4-6:1996 (conducted immunity, perf criterion A), EN 61000-4-11:1994 (voltage fluctuations, perf criterion B & C)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
415 mm
Depth
265 mm
Height
250 mm
Weight
7 kg
Packaging data
Package width
497 mm
Package depth
330 mm
Package height
351 mm
Package weight
9,4 kg
Packaging content
Cables included
AC
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Host-based print drivers, TWAIN, WIA, Scan to application, XPS driver, Mac driver
Other features
Number of users
3 user(s)
Recommended system requirements
Windows 10, Windows 8, Windows 7, Windows Vista, Windows Server 2008, Windows Server 2003: 1 GHz processor, 1 GB RAM, 700 MB available hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher, USB or Ethernet port