location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1216nfh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE843A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962455203 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2023 08:21:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Oct 2020
Product end of life date
Bullet Points HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 19 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB Built-in processor Marvell 400 MHz
  • - 8,6 kg
Warranty: 1-year limited
Long product name HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm :
The long product name of HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet Pro M1216nfh Multifunction Printer
More>>>
HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm:
The official description of HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tackle everyday office tasks with an affordable, full-featured MFP. Easily Print, copy, scan, fax and use an integrated handset. Share resources with Ethernet networking and even print from mobile devices.[7]

Short summary description HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm:
This short summary of the HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M1216nfh, Laser, Mono printing, 1200 x 1200 DPI, Colour copying, A4, Black

Long summary description HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm:
This is an auto-generated long summary of HP LaserJet Pro M1216nfh Laser A4 1200 x 1200 DPI 19 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro M1216nfh. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print resolution black
600 x 400 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 400 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (black, draft, A4)
18 cpm
Copy speed (black, normal, US Letter)
19 cpm
Copy speed (colour, normal, US Letter)
18 cpm
Maximum number of copies
99 copies
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
3 ppm
Scan speed (black)
6 ppm
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
203 x 196 DPI
Fax memory
500 pages
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Maximum duty cycle *
8000 pages per month
Digital sender
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Transparencies
Multi-purpose tray media types
Envelopes, Legal, Letter
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
Direct printing *
No
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor family
Marvell
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
375 W
Power consumption (printing)
375 W
Power consumption (copying)
245 W
Power consumption (ready)
4,7 W
Power consumption (standby)
4,7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
504 mm
Depth
365 mm
Height
306 mm
Weight
8,6 kg
Packaging data
Package width
597 mm
Package depth
397 mm
Package height
351 mm
Package weight
11,1 kg
Packaging content
Cartridge(s) included
Yes
Cables included
USB
Power cord included
Yes
Other features
Software CD
Yes
Documentation CD
Yes