HP logo

HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22547
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
17 Nov 2011
Long product name HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:

B209a - 4800 x 1200 Dpi, 2500 pages, 64MB DDR2, 802.11b/g, USB 2.0, Black

Short summary description HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:

HP Photosmart B209a, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:

HP Photosmart B209a. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.