HP logo

HP Photosmart C6270 All-in-One Print/Scan/Copy

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20432
Info modified on:
14 Dec 2021, 09:32:24
Warranty:
1 Year Limited(Return to HP/Dealer - Unit Exchange)
Long product name HP Photosmart C6270 All-in-One Print/Scan/Copy:

Photosmart C6270 All-in-One Printer

HP Photosmart C6270 All-in-One Print/Scan/Copy:

Print/copy at up to 32 ppm black and 31 ppm colour, photos in as fast as 10 seconds, Ethernet networking, 6 individual HP Vivera Ink cartridges, built-in 6.1 cm (2.4 inch) image display, duplexer for two-sided printing, automated 10 x 15 cm photo paper tray, memory card slots, borderless up to large panorama, 4800 x 4800 dpi scanning, HP Red-eye Removal button, HP Auto Sense, HP Smart Web Printing, HP Photosmart Essential Software
Print, scan and copy from an existing home network, using built-in Ethernet. Print at speeds up to 34 ppm black, 33 ppm colour and photos in as fast as 10 seconds. Two-sided printing is easy with an included duplexer.

Short summary description HP Photosmart C6270 All-in-One Print/Scan/Copy:

HP Photosmart C6270 All-in-One Print/Scan/Copy

Long summary description HP Photosmart C6270 All-in-One Print/Scan/Copy:

HP Photosmart C6270 All-in-One Print/Scan/Copy

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.