location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 56 2-pack Black Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56 2-pack Black Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC620AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585053346 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2024 04:16:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 56 2-pack Black Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - Black ink page yield: 1040 pages
  • - 2 pc(s)
Long product name HP 56 2-pack Black Original Ink Cartridges :
The long product name of HP 56 2-pack Black Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

56 2-pack Black Inkjet Print Cartridges
More>>>
HP 56 2-pack Black Original Ink Cartridges:
The official description of HP 56 2-pack Black Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Patented ink in the HP 56 Print Cartridge delivers consistent results for a variety of printing needs. The easy-to-install cartridge and your HP printer are designed to work together reliably. The result - crisp, sharp, fade-resistant black text.

Short summary description HP 56 2-pack Black Original Ink Cartridges:
This short summary of the HP 56 2-pack Black Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 56 2-pack Black Original Ink Cartridges, Black, Pigment-based ink, 2 pc(s), 1040 pages, Multi pack

Long summary description HP 56 2-pack Black Original Ink Cartridges:
This is an auto-generated long summary of HP 56 2-pack Black Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 56 2-pack Black Original Ink Cartridges. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 2 pc(s), Black ink page yield: 1040 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 450c, 5160, 5550, 5551, 5650, 5652, 5850, 9650, 9680 / HP OfficeJet 4110, 4255, 4256, 5510, 5605, 5609, 5610, 5610v, 5680, 6110 / HP PSC 1110, 1210, 1311, 1315, 1318, 1350, 2110, 2210, 2310, 2405, 2410, 2450, 2510, 2550 / HP Photosmart 7260, 7450, 7550, 7755, 7760
Features
Quantity per pack *
2 pc(s)
Black ink page yield *
1040 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Supply type *
Multi pack
HP segment
Enterprise
Weight & dimensions
Weight
106,6 g
Country Distributor
Singapore 1 distributor(s)