location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3027x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC479A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585038671 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Oct 2013
Product end of life date
certification (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 28,7 kg
Warranty: 1 year
Long product name HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm :
The long product name of HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, copy, scan, digital send, fax, A4, A5, B5 (JIS), 1200 x 1200 dpi, Flatbed, ADF, 2 x USB 2.0, Fast Ethernet, PDF, TIFF, JPG, MTIFF, 28.7 kg
More>>>
HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm:
The official description of HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help small workteams perform more efficiently with the consolidation of multiple functions into one very effective, affordable device. Place this reliable HP LaserJet MFP on the desktop for easy, immediate access to all print, copy, fax [p1] and colour scanning functions. Scan-to-e-mail capabilities (from your MFP) keep costs low and provide the functionality you need. Operation is intuitive with a new, simple user interface, and maintenance is effortless with the original HP print cartridge.

Short summary description HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm:
This short summary of the HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M3027x, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm:
This is an auto-generated long summary of HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

HP LaserJet M3027x. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Maximum number of copies
1000 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail
Scan speed (black)
25 inch/min
Image formats supported
JPG, TIF
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33,6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
Yes
Features
Recommended duty cycle
6000
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.5
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Custom media width
127 - 216 mm
Custom media length
210 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, HTTPS
Supported network protocols (IPv4)
FTP, IPP, Secure IPP, Auto-IP, SLP, IGVPv2, BOOTP/DHCP, WINS, SNMPv1/v2c/v3, TFTP, HTTP, HTTPS, Port9100, LPD
Supported network protocols (IPv6)
DHCPv6, HTTP, HTTPS, Port 9100, LPD, IIP, Secure IIP, MLDv6, ICMPv6
Management protocols
SNMPv1/v2c/v3
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
400 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
600 W
Power consumption (off)
0,1 W
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Minimum RAM
64 MB
Minimum hard disk space
40 MB
Minimum processor
133 MHz
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3100 m
Certificates
Certification
cUL-CAN/CSA, UL-UL, FDA, CISPR 22, FCC, EEC, NOM
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Weight
28,7 kg
Packaging data
Package weight
31,9 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
524 x 485 x 550 mm
Minimum system requirements for Macintosh
128MB RAM 25MB HDD USB
Standard output capacity for transparencies
50 sheets
Scan file formats
JPG, PDF, TIFF
Control panel
CCFL backlit STN LCD 640 x 240 with analog touch screen, contrast/adjust thumbwheel, 5 LEDs (Attention, Data, Ready, Sleep, Start), 13-key numeric keypad, 4 keys (Reset, Sleep, Start, Stop)
Automatic paper sensor
Yes
Maximum scan area
21,6 cm (8.5")
Pallet dimensions (W x D x H) (imperial)
1201,4 x 1259,8 x 2151,4 mm (47.3 x 49.6 x 84.7")
Weight (imperial)
60.6 lb
Acoustic power emissions (active, print, copy or scan)
68 dB
Acoustic power emissions (ready)
Inaudible
All-in-one functions
Copy, Digital sender, Fax, Print, Scan
Colour all-in-one functions
Scan
Acoustic pressure emissions bystander (active, print, copy or scan)
56 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
54 to 400%
Duplex binding
Yes
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
First page out (black&white, letter, sleep)
10 s
Maximum scan area (ADF) (imperial)
215,9 x 297,2 mm (8.5 x 11.7")
Media sizes supported (imperial)
Letter, legal, executive
Minimum scan area (Auto Document Feeder)
149,9 x 210,8 mm (5.9 x 8.3")
Minimum scan area
No minimum
Package weight (imperial)
31,8 kg (70.1 lbs)
Product dimensions optional (metric)
524 x 485 x 686 mm
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Wireless option type
Optional, enabled with purchase of a hardware accessory
Security management description
Private print, HP Secure Storage Erase, HP Jetdirect (802.1x) for wired networks, SNMPv3 and HTTPS, and Secure IPP (IPP-S) and IPsec
Package dimensions (WxDxH)
600 x 630 x 670 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 06:14:27
Uk has collected 1 expert review for HP LaserJet M3027x Laser A4 1200 x 1200 DPI 25 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%