HP logo

HP LaserJet M3035 Laser A4 1200 x 1200 DPI 33 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37725
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
04 Oct 2013
Warranty:
1 year
Long product name HP LaserJet M3035 Laser A4 1200 x 1200 DPI 33 ppm:

Laser, Print, copy, send-to email/network folder, 1200 x 1200, 400 MHz, 256 MB, PDF/TIFF/PCL, Fast Ethernet, USb 2.0, 27.6 kg

HP LaserJet M3035 Laser A4 1200 x 1200 DPI 33 ppm:

Efficient
Get more done in less time. The MFP delivers print and copy speeds of up to 35 pages per minute (ppm) and a first page out in under 10 seconds with Instant-on Technology. The unique HP toner formula is engineered to deliver consistent, great-looking documents at fast speeds.
Accelerate existing workflows. The MFP comes standard with send to e-mail, send to network folder, network authentication, and LDAP support embedded in the device for easy integration into your existing infrastructure. Add optional HP Digital Sending Software 4.3 for send to ftp sites and fax services.1 Consider optional HP AutoStore software to improve paper-intense workflows by connecting the MFP to document management solutions.
Reduce interruptions. The MFP supports up to 1,100 sheets2 plus a 20-sheet convenience stapler for easy finishing. A 50-sheet reversing automatic document feeder (ADF) provides effortless copying and scanning of multi-page documents up to legal size.

Easy
Experience simple, dependable networking. The MFP features IPv6-ready best-in-class networking and management tools via the HP Jetdirect Fast Ethernet embedded print server. HP Web Jetadmin offers remote installation, configuration, and proactive management.

Expandable
Add the solutions your business needs. An FIH port, open EIO slot, and host USB port allow you to easily expand the MFP’s capabilities. Add HP and third-party solutions such as additional fonts, forms, barcode printing, and market-leading solutions for document capture, job accounting, and security. Get investment protection with access to IPSec TCP/IP security, Gigabit Ethernet, and wireless network compatibility.

Reliable
Expect consistency. Original HP cartridges are carefully designed with HP Smart printing technology4 to automatically optimize print quality and consistency throughout cartridge life, provide pages-remaining data and alerts when supplies run low, and facilitate convenient supplies reordering through HP SureSupply.

Short summary description HP LaserJet M3035 Laser A4 1200 x 1200 DPI 33 ppm:

HP LaserJet M3035, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description HP LaserJet M3035 Laser A4 1200 x 1200 DPI 33 ppm:

HP LaserJet M3035. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.