location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 35A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35A 2-pack Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB435AE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793933411 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 07:34:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 35A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Multi pack
  • - Hasil halaman toner hitam: 1500 pages
  • - Laser printing
  • - 2 pc(s)
Warranty: This HP product is warranted to be free from defects in materials and workmanship
This HP product is warranted to be free from defects in materials and workmanship. This does not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtain service, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT Y IS EXCLUSIVE AND NO OTHER OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP 35A 2-pack Black Original LaserJet Toner Cartridges :
The long product name of HP 35A 2-pack Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 35A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 35A 2-pack Black Original LaserJet Toner Cartridges:
The official description of HP 35A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When time is money, the latest in Original HP toner cartridge and toner technology keep your printer—and your business—running at its best. You get bold, crisp text and sharper images with spherically-shaped HP toner. And to keep you working without interruption, we've added intelligence to the cartridge that enables alerts when supplies are low and facilitates convenient supplies reordering through HP SureSupply.1 Our latest Original HP technology gives you more value for your money.1 Program features and availability may vary by country. For more information, visit http://www.hp.com/learn/suresupply.

Short summary description HP 35A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 35A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 35A 2-pack Black Original LaserJet Toner Cartridges, 1500 pages, Black, 2 pc(s)

Long summary description HP 35A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 35A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 35A 2-pack Black Original LaserJet Toner Cartridges. Hasil halaman toner hitam: 1500 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
HP LaserJet P1005, P1006
Quantity per pack *
2 pc(s)
Hasil halaman toner hitam *
1500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
CB435AE
Persentase bahan daur ulang
28%
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
372 mm
Depth
227 mm
Weight & dimensions
Height
125 mm
Weight
1,3 kg
Package width
372 mm
Package depth
227 mm
Package height
125 mm
Package weight
1,8 kg
Package type
Box
Logistics data
Pallet width
121,9 cm
Pallet length
101,6 cm
Pallet height
125,5 cm
Pallet weight
234,5 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
13 pc(s)
Number of cartons per pallet
117 pc(s)
Quantity per pallet
117 pc(s)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1255 mm
Print technology
Laser printing
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)