location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E231
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9V75AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2017
Product end of life date
Bullet Points HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 58,4 cm (23")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 33 W
Warranty: 3-years limitedincluding 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black :
The long product name of HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteDisplay E231 23-inch LED Backlit Monitor (ENERGY STAR)
More>>>
HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
The official description of HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your business-critical users the display they crave. The HP EliteDisplay E231 58,4 cm (23'') LED Backlit Monitor delivers outstanding ergonomic adjustability and convenient connectivity in a premier, energy efficient design.

Enhance your view, advance your connectivity

• Bring your content to life with Full-HD resolution.1 Get vibrant text and graphics from the LED backlit panel, which also makes the monitor thin, light, and easy to position on a desk.


Get comfortable with HP’s ultimate adjustable design

• Find your most comfortable working position so you can power through your day. Customizable tilt, height adjustment, swivel, and pivot settings—the most adjustability available on an HP business display—help you find your sweet spot.


Control your environmental impact

• Reduce power consumption and help lower your costs with an intelligent, energy efficient design that carries ENERGY STAR®, EPEAT® Gold 2, and TCO certifications.


Global reassurance

• Rest assured that your IT investment is supported by a three-year standard limited warranty. Select optional HP Care Pack Services3 to extend your protection beyond the standard warranties.


1 High-definition (HD) content required to view HD images.

2 EPEAT® Gold models of this product are available where HP registers commercial display products. See www.epeat.net for registration status in your country.

3 Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. HP Care Pack Services extend service contracts beyond the standard warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at www.hp.com/go/lookuptool. Additional HP Care Pack Services information by product is available at www.hp.com/hps/carepack.

Short summary description HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E231, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP EliteDisplay E231. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Height adjustment. Product colour: Black

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
720 x 400, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0,265 x 0,265 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Plug and Play
Yes
Power
Power consumption (typical) *
33 W
Power consumption (standby) *
0,5 W
Power consumption (max)
36 W
AC input voltage
95 - 265 V
Weight & dimensions
Width (with stand)
544 mm
Depth (with stand)
242,4 mm
Height (with stand)
469,9 mm
Weight (with stand)
6,1 kg
Width (without stand)
544 mm
Depth (without stand)
51 mm
Height (without stand)
329 mm
Weight (without stand)
3,9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:29:57
Uk has collected 1 expert review for HP EliteDisplay E231 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
United Kingdom 1 distributor(s)