location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDisplay P221
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9E49AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2015
Product end of life date
Bullet Points HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 54,6 cm (21.5") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 22 W
Warranty: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply
Long product name HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" TN/LED, 1920x1080, 250 cd/m², 5ms, VGA, DVI, 22W
More>>>
HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep up the good work with solid performance, a stylish large screen design, and environmental features all at an attractive price point with the HP ProDisplay P221 21.5-inch LED Backlit Monitor. Efficiently grow and maintain your business with proven HP quality and reliability, stable lifecycles, HP accessory compatibility, and energy savings. Do more throughout the day and help save more throughout the quarter with a monitor that goes the distance.

Essential business features.
Support your business needs at a competitive price with a large 21.5-inch diagonal LED display. Review documents side by side, read e-mails(1) while multitasking in another window, and keep more applications open at the same time. See the difference with an LED display for vibrant text and graphics presentation. LED technology also makes your display thin, light, and easy to position on the desk. Deliver clear views for single and multiple users with wide viewing angles. High contrast ratios and fast response times keep your content crisp and readable throughout the day. Work comfortably with up to 30 degrees of tilt on the adjustable design, and easily connect to devices with the convenient VGA and DVI inputs. The internal power supply minimizes clutter on the desktop and simplifies setup and deployment.

Compatibility with HP accessories.
Customize your work space with options like the HP Quick Release, HP Speaker Bar and HP USB Graphics Adapter (options sold separately). Free up valuable space and lift the monitor completely off the desk. The 100-mm standard VESA pattern allows mounting on a HP Monitor Arm, HP Stand, the HP Quick Release and other VESA-compatible accessories (options sold separately).

Stability now, and peace of mind for the future.
Maintain product consistency across staggered deployments, ease transitions and help reduce support costs with a minimum one-year lifecycle stability commitment from HP. Support identical installations and unify your operations worldwide with globally consistent products in over 145 countries. Get improved reliability and peace of mind from HP quality standard testing that puts our monitors through their paces before you do. Rest assured that your IT investment is supported by a standard, three-year limited warranty. Select HP Care Pack Services to extend service contracts beyond the standard warranties.

Smart software for the multi-tasker.
HP Display Assistant consolidates monitor setting controls into one easy-to-use, centralized interface. Customize your workspace with resizable screen partitions that let you work on a document in one partition, refer to a spreadsheet in another, and check e-mails in another—at the same time. Use the new expanded toolbar to view the applications you’re using on all of your connected displays.

Energy efficient, environmentally aware.
Mercury-Free LED backlighting, a BFR/PVC-free design, and arsenic-free display glass are just a few of the environmental features built into this display. Help lower your overall bottom line with award-winning eco-certifications, including ENERGY STAR®, EPEAT® Gold and TCO.

Short summary description HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDisplay P221, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP ProDisplay P221 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP ProDisplay P221. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,248 x 0,248 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
47,8 cm
Viewable size, vertical
26,9 cm
Colour gamut
72%
3D
No
Performance
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Number of OSD languages
10
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0,5 W
Power consumption (max)
28 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Cables included
AC, DVI, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
518 mm
Depth (with stand)
160 mm
Height (with stand)
379 mm
Weight (with stand)
4 kg
Width (without stand)
518 mm
Depth (without stand)
47,5 mm
Height (without stand)
315,2 mm
Weight (without stand)
3,3 kg
Packaging data
Package width
588 mm
Package depth
132 mm
Package height
447 mm
Package weight
5,5 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No