location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9385AL ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9385AL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9385AL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780185081 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP C9385AL ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - 1 pc(s)
Long product name HP C9385AL ink cartridge 1 pc(s) Original Black :
The long product name of HP C9385AL ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

88 Officejet Ink Cartridges, Black
More>>>
HP C9385AL ink cartridge 1 pc(s) Original Black:
The official description of HP C9385AL ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Print laser-quality black documents at a lower cost per page than laser, using HP Officejet ink.1 This individual HP black Officejet ink cartridge consistently delivers professional-quality output that resists fading.
- Laser-quality black at a lower cost than laser
- Get reliable output, using cartridges designed for business
- Count on HP for a superior printing experience

Short summary description HP C9385AL ink cartridge 1 pc(s) Original Black:
This short summary of the HP C9385AL ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9385AL, Black, Pigment-based ink, 1 pc(s)

Long summary description HP C9385AL ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP C9385AL ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP C9385AL. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro K5400, K8600, L7480, L7555, L7580, L7590, L7680, L7780
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
850 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Quantity per box
1 pc(s)
Printing material shelf life
2 year(s)
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
60 g
Package width
124,5 mm
Package depth
22 mm
Package height
130,3 mm
Weight & dimensions
Package weight
80 g
Logistics data
Quantity per pallet
3744 pc(s)
Number of cartons per pallet
156 pc(s)
Pallet weight
354 kg
Other features
Case or master carton quantity
24 pc(s)
Case or master carton dimensions (W x D x H)
7,33 x 4,86 x 15,44 mm
Larger master carton dimensions (WxDxH)
186,18 x 123,44 x 392,18
Pallet dimensions (W x D x H)
1016 x 1219,2 x 1736,85 mm
Dimensions (WxDxH)
124,46 x 22,35 x 130,3 mm
Ink drop
9 pl
Package dimensions (WxDxH)
124,46 x 22,35 x 130,3 mm
Print head nozzles
2112
Package dimensions (W x D x H)
124,5 x 22,4 x 130,3 mm (4.9 x 0.88 x 5.13")
Pallet dimensions (W x D x H) (imperial)
1016 x 1219,2 x 1736,9 mm (40 x 48 x 68.4")
Package weight (imperial)
0,0816 kg (0.18 lbs)
Weight (imperial)
0,0635 kg (0.14 lbs)
Size
12,4 cm (4.9")
Country Distributor
México 1 distributor(s)